EN
  • EN
  • DE

RTL8762AK-CG

Part No RTL8762AK-CG
Manufacturer Realtek
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Realtek
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836122-RTL8762AK-CG
Ultra Librarian 3D Model Ultra Librarian RTL8762AK-CG CAD Model

Description

The Realtek RTL8762AK-CG is a Bluetooth 5.0 Low Energy (BLE) System on Chip (SoC) designed for wearable and IoT applications. It integrates a high-performance ARM Cortex-M4F processor with a comprehensive set of peripherals and memory interfaces.

Applications

  • Wearable devices (smartwatches, fitness trackers)
  • Bluetooth Low Energy (BLE) beacons
  • Health monitoring devices
  • Smart home sensors
  • Remote controls

Features

  • Bluetooth 5.0 LE: Supports Bluetooth Low Energy (BLE) 5.0 standard for low-power wireless communication.
  • ARM Cortex-M4F Processor: Integrated high-performance ARM Cortex-M4F processor with floating-point unit.
  • Memory: Includes embedded Flash memory and SRAM for program and data storage.
  • Low Power Consumption: Designed for ultra-low power operation to maximize battery life in portable devices.
  • Peripheral Interfaces: Supports a wide range of peripheral interfaces, including UART, SPI, I2C, ADC, and GPIOs.
  • Security: Incorporates hardware security features for secure boot and data encryption.
  • Over-the-Air (OTA) Updates: Supports OTA firmware updates for easy maintenance and feature enhancements.

Benefits

  • Low Power Operation: Extends battery life in wearable and IoT devices.
  • High Performance: ARM Cortex-M4F processor provides sufficient processing power for complex applications.
  • Wireless Connectivity: Bluetooth 5.0 LE enables reliable and energy-efficient wireless communication.
  • Secure Communication: Hardware security features protect against unauthorized access and data breaches.
  • Flexible Development: Comprehensive set of peripheral interfaces and development tools simplify product development.

Additional Details

The RTL8762AK-CG typically operates on a low voltage power supply (e.g., 1.8V or 3.3V). It is usually packaged in a QFN (Quad Flat No-leads) package for a small footprint. The software development kit (SDK) provided by Realtek includes a comprehensive set of tools and libraries for developing custom applications and services.

You May Also Be Interested in

FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2857 $59.4282
62+ $1.8757 $116.2934
96+ $1.8168 $174.4128
132+ $1.7579 $232.0428
170+ $1.6990 $288.8300
228+ $1.5234 $347.3352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 234 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess