EN
  • EN
  • DE

RTL8723AS

Part No RTL8723AS
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 302742-RTL8723AS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTL8723AS CAD Model

Description

The Realtek RTL8723AS is a single-chip 802.11b/g/n Wireless LAN (WLAN) and Bluetooth combo solution. It is designed for low-power, high-performance wireless connectivity in mobile devices and embedded systems. This highly integrated chip combines WLAN, Bluetooth, and FM receiver functionality, reducing the bill of materials (BOM) and simplifying system design.

Applications

  • Tablets
  • Smartphones
  • Portable Media Players
  • Handheld Devices
  • Embedded Systems

Features

  • WLAN: Supports IEEE 802.11b/g/n standards for wireless networking.
  • Bluetooth: Integrates Bluetooth 4.0 (or later) for short-range wireless communication.
  • FM Receiver: Includes an FM receiver for listening to radio broadcasts.
  • Low Power Consumption: Designed for low power operation, extending battery life in mobile devices.
  • Advanced Security: Supports WEP, WPA, and WPA2 security protocols for secure wireless communication.
  • Host Interface: Interfaces with the host processor via SDIO or USB.

Benefits

  • Reduced BOM Cost: Single-chip solution reduces the number of external components, lowering overall system cost.
  • Simplified System Design: Integrated WLAN, Bluetooth, and FM functionality simplifies system design and reduces board space.
  • Improved Battery Life: Low power consumption extends battery life in mobile devices.
  • Enhanced Wireless Connectivity: Supports the latest WLAN and Bluetooth standards for reliable wireless communication.
  • Secure Wireless Communication: Supports advanced security protocols to protect against unauthorized access.
  • Versatile Functionality: Combines WLAN, Bluetooth, and FM receiver functionality in a single chip, offering a wide range of features.

Additional Details

The RTL8723AS supports various operating systems, including Android, Windows, and Linux. It also features advanced power management capabilities to further reduce energy consumption. The chip is typically packaged in a QFN (Quad Flat No-leads) for ease of manufacturing and assembly. The integrated FM receiver typically supports a frequency range of 76-108 MHz.

You May Also Be Interested in

Qualcomm
Lowest to $11.4253
Qualcomm
Need more? Email Us
Bel Power Solutions
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5377 $58.3671
56+ $2.0822 $116.6032
86+ $2.0172 $173.4792
119+ $1.9521 $232.2999
154+ $1.8870 $290.5980
205+ $1.6918 $346.8190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess