EN
  • EN
  • DE

RTL8389L-GR

Part No RTL8389L-GR
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 302711-RTL8389L-GR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTL8389L-GR CAD Model

Description

The Realtek RTL8389L-GR is a highly integrated Gigabit Ethernet switch controller designed for advanced networking applications. It features a multi-port configuration that supports both copper and fiber connections, offering flexibility in network design. This switch controller is suitable for managed switches, industrial networking, and other high-performance networking solutions.

Applications

  • Managed Ethernet Switches
  • Industrial Networking Equipment
  • Network Appliances
  • Fiber Optic Network Solutions
  • Small to Medium Business (SMB) Networks

Features

  • Multi-Port Gigabit Ethernet Switch: Supports a variety of port configurations with both copper and fiber options.
  • Integrated MAC and PHY: Simplifies design and reduces bill of materials (BOM).
  • Advanced Quality of Service (QoS): Ensures prioritized traffic management for critical applications.
  • VLAN Support: Enables network segmentation for improved security and performance.
  • Link Aggregation: Increases bandwidth and provides link redundancy.
  • Spanning Tree Protocol (STP): Supports STP, RSTP, and MSTP for network resilience.
  • Energy-Efficient Ethernet (EEE): Complies with IEEE 802.3az to reduce power consumption.
  • Security Features: Includes features like port security, access control lists (ACLs), and authentication protocols.
  • Management Interface: Supports various management interfaces, including CLI, Web GUI, and SNMP.

Benefits

  • High Performance: Gigabit Ethernet speeds ensure fast and reliable data transfer.
  • Flexible Connectivity: Supports both copper and fiber connections for diverse network environments.
  • Enhanced Network Management: Advanced QoS and VLAN support enable efficient network management and traffic prioritization.
  • Improved Network Security: Robust security features protect against unauthorized access and network threats.
  • Energy Efficiency: EEE compliance helps to reduce power consumption and lower operating costs.
  • Reliable Operation: STP and link aggregation ensure network redundancy and high availability.
  • Cost-Effective: Integrated design reduces component count and overall system cost.

Technical Specifications

The RTL8389L-GR typically operates at a voltage of 3.3V and is available in a QFN package. It supports a wide range of operating temperatures, making it suitable for various environments. Detailed specifications, including power consumption, switching capacity, and port configurations, can be found in the product datasheet.

You May Also Be Interested in

STMicroelectronics
Lowest to $16.1215
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
STMicroelectronics
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0344 $60.5160
35+ $3.3102 $115.8570
55+ $3.2074 $176.4070
75+ $3.1035 $232.7625
97+ $2.9995 $290.9515
129+ $2.6900 $347.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,460 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess