EN
  • EN
  • DE

RTL8364NB-VB-CG

Part No RTL8364NB-VB-CG
Manufacturer Realtek
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1147805-RTL8364NB-VB-CG
Categories Custom Parts
Manufacturer Realtek
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTL8364NB-VB-CG CAD Model

Description

The RTL8364NB-VB-CG is a highly integrated 4+1 port Gigabit Ethernet switch controller from Realtek. This chip is designed for use in a variety of networking applications, including small office/home office (SOHO) routers, Ethernet switches, and embedded systems. It combines a 4-port Gigabit Ethernet switch with an integrated PHY and a single Gigabit Ethernet MAC interface for connection to an external CPU or network processor. The RTL8364NB-VB-CG provides a cost-effective and high-performance solution for building Gigabit Ethernet networks.

Applications

  • SOHO Routers: Gigabit Ethernet switch in small office/home office routers.
  • Ethernet Switches: Standalone 5-port Gigabit Ethernet switches.
  • Embedded Systems: Integrated networking in embedded systems.
  • Media Converters: Gigabit Ethernet to fiber media converters.
  • Network Appliances: Networking functionality in network appliances.

Features

  • 4-Port Gigabit Ethernet Switch: Integrates a 4-port Gigabit Ethernet switch with integrated PHYs.
  • Single Gigabit Ethernet MAC Interface: Provides a Gigabit Ethernet MAC interface for connection to an external CPU or network processor.
  • IEEE 802.3az Energy Efficient Ethernet: Supports energy-efficient Ethernet for reduced power consumption.
  • VLAN Support: Supports VLAN tagging and prioritization for network segmentation.
  • Quality of Service (QoS): Provides QoS mechanisms for prioritizing network traffic.

Benefits

  • High Performance: Delivers wire-speed Gigabit Ethernet performance.
  • Cost-Effective Solution: Provides a cost-effective solution for building Gigabit Ethernet networks.
  • Reduced Power Consumption: Supports energy-efficient Ethernet for reduced power consumption.
  • Enhanced Network Management: VLAN support and QoS mechanisms enable enhanced network management.
  • Simplified Design: Reduces the number of external components required.

The RTL8364NB-VB-CG supports a variety of advanced features, including VLAN tagging, QoS, and IEEE 802.3az Energy Efficient Ethernet. VLAN support allows for network segmentation and improved security, while QoS mechanisms enable prioritizing network traffic based on application or user. The integrated PHYs support 10/100/1000 Mbps Ethernet speeds and auto-negotiation. The chip also includes an integrated address lookup table with support for up to 8K MAC addresses. The RTL8364NB-VB-CG is designed to operate from a single 3.3V power supply and is available in a QFN package. Its high performance, low power consumption, and advanced features make it an ideal choice for a wide range of networking applications.

You May Also Be Interested in

ICT
Need more? Email Us
OmniVision Technologies Inc
IC ASIC TV ENCODER SEC 82BGA / Video Processor IC Serial, UART NTSC, PAL Package
Lowest to $20.3338
Amphenol
4,0MM POWERLOK 2 WAY RECEPTACLE / 2 Position Rectangular Receptacle Connector Crimp
Need more? Email Us
NANYA
Need more? Email Us
JST Sales America Inc.
CONN HOUSING PHD 8POS 2MM DUAL / 8 Rectangular Connectors - Housings Receptacle Natural 0.079" (2.00mm)
Lowest to $0.1392
Intel
Need more? Email Us
Pericom
Lowest to $0.8847
Analog Devices Inc.
Need more? Email Us
TDK Corporation
THERMISTOR NTC 10KOHM 3380K 0603 / NTC Thermistor 10k 0603 (1608 Metric)
Lowest to $0.1764

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5615 $57.3690
13+ $7.8454 $101.9902
20+ $7.6002 $152.0040
28+ $7.3550 $205.9400
36+ $7.1099 $255.9564
48+ $6.3744 $305.9712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,093 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess