EN
  • EN
  • DE

RTL8212B-CG

Part No RTL8212B-CG
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 086906-RTL8212B-CG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTL8212B-CG CAD Model

Description

The Realtek RTL8212B-CG is a high-performance Gigabit Ethernet transceiver designed for a variety of networking applications. This single-chip solution supports 10/100/1000Mbps data rates and complies with IEEE 802.3 standards, providing reliable and efficient network connectivity.

Applications:

  • Network Interface Cards (NICs): Used in server and high-end desktop NICs to provide Gigabit Ethernet connections.
  • Motherboards: Integrated into motherboard designs to offer built-in Gigabit Ethernet capabilities.
  • Switches: Employed in network switches to facilitate high-speed data transfer between connected devices.
  • Routers: Used in routers to handle network traffic and provide internet connectivity.
  • Embedded Systems: Integrated into embedded systems requiring high-speed network connectivity.

Features:

  • 10/100/1000Mbps Support: Supports all three standard Ethernet speeds for versatile network compatibility.
  • Auto-Negotiation: Automatically detects and configures the optimal link speed and duplex mode.
  • Energy-Efficient Ethernet (EEE): Compliant with IEEE 802.3az standard, reducing power consumption during periods of low network activity.
  • Integrated MAC Interface: Provides a standard GMII/MII/RGMII interface for easy connection to a MAC controller.
  • Advanced Power Management: Features power-down modes to minimize power consumption when not actively transmitting or receiving data.
  • Cable Diagnostics: Includes built-in cable diagnostic capabilities to troubleshoot network cabling issues.

Benefits:

  • High Performance: Delivers Gigabit Ethernet speeds for fast and reliable network communication.
  • Low Power Consumption: Energy-efficient design minimizes power usage, reducing energy costs.
  • Simplified Integration: The standard MAC interface simplifies the design and integration process.
  • Cost-Effective Solution: Provides a competitive price point for high-performance Gigabit Ethernet connectivity.
  • Reliable Operation: Designed for stable and reliable performance in various network environments.

Additional Details:

The RTL8212B-CG typically operates with a 3.3V or 2.5V power supply. It is commonly available in a QFN package. The operating temperature range is generally from 0°C to 70°C. It incorporates advanced digital signal processing (DSP) to improve signal integrity and reduce noise. The device also supports Wake-on-LAN (WoL) functionality for remote wake-up capabilities.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Coilcraft
Lowest to $1.3063
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Zilog
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3920 $59.1360
20+ $6.0661 $121.3220
30+ $5.8766 $176.2980
41+ $5.6861 $233.1301
53+ $5.4966 $291.3198
71+ $4.9284 $349.9164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess