The Realtek RTL8197DN-CG is a highly integrated system-on-chip (SoC) designed for wireless router and access point applications. It combines a MIPS 24KEc processor, a Fast Ethernet switch, and a single-band 802.11n Wi-Fi MAC/baseband/radio in a single chip. This integration provides a cost-effective and energy-efficient solution for home and small office networking.
Applications
- Wireless routers
- Access points
- Range extenders
- Wireless repeaters
- Smart home gateways
Features
- Integrated MIPS 24KEc processor
- 5-port Fast Ethernet switch with VLAN support
- Single-band 802.11b/g/n Wi-Fi with 2T2R MIMO
- Supports up to 300Mbps wireless data rate
- Hardware NAT accelerator for high-speed routing
- Supports WEP, WPA, and WPA2 encryption
- Supports WPS (WiFi Protected Setup)
- Multiple operating modes: Router, AP, Repeater, Client
Benefits
- Provides a complete solution for wireless networking applications.
- Reduces system cost and power consumption with its integrated design.
- Offers high performance and reliability with its MIPS processor and MIMO technology.
- Simplifies development with a comprehensive software SDK.
- Ensures secure wireless communication with advanced security features.
Additional Details
The RTL8197DN-CG features a hardware NAT (Network Address Translation) engine for accelerating packet forwarding and reducing CPU load. It supports various Quality of Service (QoS) mechanisms for prioritizing network traffic. The CG likely indicates a specific packaging type and environmental compliance. It supports both SPI flash and SDRAM memory interfaces for firmware storage and system memory, respectively. The integrated Fast Ethernet switch includes features like port mirroring and link aggregation for enhanced network management.