EN
  • EN
  • DE

1N5348BRL

Part No 1N5348BRL
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description 5 Watt Surmetic 40 Zener Voltage Refulators | DIODE ZENER 11V 5W AXIAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Voltage - Zener (Nom) (Vz) 11V
Tolerance ±5%
Maximum Power 5W
Impedance (Maximum) (Zzt) 2.5 Ohms
Current - Reverse Leakage at Vr 5μA at 8.4V
Voltage - Forward (Vf) (Maximum) at If 1.2V at 1A
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package T-18, Axial
Supplier Device Package Axial
Family Part Number 1N5348
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Win Source Part Number 709096-1N5348BRL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5348BRL CAD Model

Description

1N5348BRL Zener Diode from ON Semiconductor

The 1N5348BRL is a robust and reliable Zener diode manufactured by ON Semiconductor, a leading supplier in the semiconductor industry. This particular component is designed to provide a precise voltage regulation solution across a wide range of applications. The 1N5348BRL is widely utilized in various electronic circuits for its voltage clamping abilities, which protect sensitive components from electrical over-stress.

Key Features:

  • Nominal Zener Voltage: 11V, making it suitable for applications that require a regulated voltage close to this value.
  • Power Dissipation: Capable of dissipating up to 5 watts of power, which is substantial for a diode of its size, ensuring stability in high-power operations.
  • Surge Current: It has a surge current capability, which provides additional protection for circuits during momentary over-voltage conditions.
  • Tolerance: The Zener voltage tolerance is ±5%, allowing for precise voltage regulation necessary for sensitive electronics.
  • Package: The diode comes in an axial-lead, transfer-molded plastic package that offers both durability and ease of mounting on printed circuit boards.
  • Operating Temperature Range: Designed to operate within a -65°C to +200°C temperature range, making it versatile for use in harsh environmental conditions.

Applications:

The 1N5348BRL Zener diode is suitable for a variety of applications, including:

  • Voltage regulation modules
  • Over-voltage protection circuits
  • Switching power supplies
  • Other types of power management circuits

Quality and Reliability:

ON Semiconductor is committed to the highest standards of quality and reliability, and the 1N5348BRL Zener diode is no exception. It is constructed with ON Semiconductor's rigorous manufacturing processes, ensuring consistent performance and longevity. This diode is a testament to ON Semiconductor's dedication to providing components that meet the demanding needs of the electronics industry.

Whether you are designing power management systems, looking to protect sensitive electronics, or need a reliable voltage reference, the 1N5348BRL Zener diode from ON Semiconductor is an excellent choice that combines performance, reliability, and cost-effectiveness.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1721 $58.5140
820+ $0.1409 $115.5380
1,275+ $0.1363 $173.7825
1,755+ $0.1317 $231.1335
2,255+ $0.1282 $289.0910
3,035+ $0.1143 $346.9005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess