The Realtek RTL8185L is a highly integrated single-chip Wireless LAN (WLAN) controller that supports the IEEE 802.11a/b/g standards. It combines a WLAN MAC, a baseband, and a radio transceiver, enabling high-performance wireless connectivity.
Applications
- Wireless routers and access points
- Wireless network adapters (USB and PCI)
- Embedded systems requiring Wi-Fi connectivity
- Wireless multimedia devices
- Gaming consoles
Features
- Supports IEEE 802.11a/b/g standards
- High-speed data rates up to 54Mbps (802.11a/g) and 11Mbps (802.11b)
- Integrated WLAN MAC, baseband, and radio transceiver
- Supports various security protocols including WEP, WPA, and WPA2
- Advanced power management features for low power consumption
- Supports multiple operating systems (Windows, Linux, macOS)
- Interfaces: PCI, USB
Benefits
- Provides reliable and high-speed wireless connectivity
- Enables seamless integration into existing network infrastructure
- Offers robust security features to protect data
- Reduces power consumption, extending battery life in portable devices
- Simplifies development and reduces time-to-market
- Cost-effective solution for wireless applications
The RTL8185L integrates advanced features for improved performance and reliability. Its support for multiple operating systems allows for flexible integration into a wide range of devices. The chip's power management capabilities make it suitable for use in battery-powered applications.
Technical Specifications:
- Standard: IEEE 802.11a/b/g
- Data Rate: Up to 54Mbps
- Frequency Band: 2.4GHz and 5GHz
- Security: WEP, WPA, WPA2
- Interface: PCI, USB
- Operating Voltage: 3.3V