EN
  • EN
  • DE

RTL8171EH-CG

Part No RTL8171EH-CG
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 302451-RTL8171EH-CG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTL8171EH-CG CAD Model

Description

The Realtek RTL8171EH-CG is a Gigabit Ethernet transceiver designed for high-performance networking applications. It is a single-chip solution that integrates a Gigabit Ethernet Media Access Controller (MAC) and a physical layer transceiver (PHY) to provide a complete networking solution.

Applications:

  • Motherboards: Integrated into desktop and server motherboards to provide Gigabit Ethernet connectivity.
  • Network Interface Cards (NICs): Used in add-in NICs to expand or upgrade network capabilities.
  • Embedded Systems: Deployed in embedded systems that require high-speed network communication.
  • Gaming PCs: Provides low-latency, high-bandwidth network connections for online gaming.

Features:

  • Gigabit Ethernet Support: Supports 10/100/1000Mbps data rates for high-speed network connectivity.
  • IEEE 802.3ab and 802.3u Compliance: Compliant with industry standards for Gigabit and Fast Ethernet.
  • Integrated PHY: Includes an integrated physical layer transceiver for reduced component count and simplified design.
  • Auto-Negotiation: Automatically detects and configures the network speed and duplex mode for optimal performance.
  • Wake-on-LAN (WoL): Supports Wake-on-LAN functionality for remote system power-up.
  • PCI Express Interface: Connects to the host system via a PCI Express interface for high bandwidth.

Benefits:

  • High-Speed Connectivity: Provides Gigabit Ethernet connectivity for fast data transfer rates.
  • Reliable Performance: Ensures reliable network communication with industry-standard compliance.
  • Simplified Design: The integrated PHY simplifies the design process and reduces component count.
  • Energy Efficiency: Incorporates power management features for reduced energy consumption.
  • Remote Management: Supports Wake-on-LAN for convenient remote system management.

Additional Details:

The RTL8171EH-CG typically operates at 3.3V and is available in a QFN package. It supports various operating systems including Windows, Linux, and macOS. The chip features advanced functionalities such as checksum offload and TCP segmentation offload (TSO) to enhance network performance and reduce CPU load. Its PCI Express interface ensures high bandwidth and low latency, making it suitable for demanding network applications.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
STMicroelectronics
Need more? Email Us
Zilog
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Micron Technology Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,652 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess