EN
  • EN
  • DE

RTL8111HS-CG

Part No RTL8111HS-CG
Manufacturer Realtek
Catalog OEM Parts (O - R)
Description GbE PCIe Network Interface Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 966751-RTL8111HS-CG
Categories OEM Parts(O-R)
Manufacturer Realtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RTL8111HS-CG CAD Model

Description

The RTL8111HS-CG is a high-performance single-chip Gigabit Ethernet transceiver from Realtek. This chip integrates a Gigabit Media Access Controller (MAC) with a Gigabit Ethernet PHY (Physical Layer) to provide a complete solution for implementing Gigabit Ethernet connectivity in a variety of devices. It supports 10/100/1000Mbps data rates and offers advanced features for power management and network performance.

Applications:

  • Motherboards
  • Network Interface Cards (NICs)
  • Embedded systems
  • Gaming consoles
  • Network appliances (routers, switches, firewalls)

Features:

  • Integrated Gigabit Ethernet MAC and PHY: Single-chip solution simplifies design and reduces component count.
  • 10/100/1000Mbps Data Rates: Supports a wide range of network speeds.
  • IEEE 802.3ab Compliant: Meets Gigabit Ethernet standards.
  • IEEE 802.3u Compliant: Meets Fast Ethernet standards.
  • IEEE 802.3az Compliant: Supports Energy Efficient Ethernet (EEE) for reduced power consumption.
  • Supports Wake-on-LAN (WoL): Allows remote power-on of the system.
  • Supports Jumbo Frames: Improves network throughput by increasing packet size.
  • Supports Checksum Offload: Reduces CPU load by offloading TCP/IP checksum calculations.

Benefits:

  • High Performance: Gigabit Ethernet connectivity provides fast data transfer speeds.
  • Low Power Consumption: Energy Efficient Ethernet (EEE) reduces power consumption during periods of low network activity.
  • Reduced System Cost: Single-chip solution reduces component count and simplifies design.
  • Easy Integration: Standard interfaces and protocols facilitate integration into various systems.
  • Remote Management: Wake-on-LAN (WoL) enables remote power-on for system maintenance and management.

Additional Details:

The RTL8111HS-CG operates at a supply voltage of typically 3.3V. It supports both MII (Media Independent Interface) and GMII (Gigabit Media Independent Interface) for connecting to the host system. The chip includes advanced power management features, such as EEE and WoL, to minimize power consumption. The RTL8111HS-CG is typically packaged in a QFN (Quad Flat No-leads) package for compact size and easy surface mounting. Proper PCB layout is crucial for ensuring signal integrity and optimal performance. The device includes built-in diagnostic features for troubleshooting network connectivity issues. It also supports VLAN (Virtual LAN) tagging for network segmentation and security. The RTL8111HS-CG is compatible with a wide range of operating systems, including Windows, Linux, and macOS. The checksum offload feature reduces CPU utilization, improving overall system performance. Jumbo frame support allows for larger packet sizes, increasing network throughput. The RTL8111HS-CG is a reliable and cost-effective solution for implementing Gigabit Ethernet connectivity in a variety of applications.

You May Also Be Interested in

Rockwell
Need more? Email Us
Intel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1137 $53.4781
30+ $3.3754 $101.2620
46+ $3.2699 $150.4154
64+ $3.1644 $202.5216
82+ $3.0589 $250.8298
110+ $2.7425 $301.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess