EN
  • EN
  • DE

RTL8111C-VC-CG

Part No RTL8111C-VC-CG
Manufacturer Realtek
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Realtek
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836051-RTL8111C-VC-CG
Ultra Librarian 3D Model Ultra Librarian RTL8111C-VC-CG CAD Model

Description

The Realtek RTL8111C-VC-CG is a Gigabit Ethernet controller integrating a Gigabit Ethernet Media Access Controller (MAC) and a Gigabit Ethernet Physical Layer (PHY) transceiver. It enables high-speed network connectivity for various applications.

Applications:

  • Motherboards
  • Network Interface Cards (NICs)
  • Embedded Systems
  • Servers
  • Gaming Consoles

Features:

  • 10/100/1000Mbps Gigabit Ethernet support
  • IEEE 802.3ab compliant
  • Integrated Gigabit Ethernet MAC and PHY
  • Supports auto-negotiation
  • Supports auto MDI/MDIX
  • PCI Express (PCIe) interface
  • Supports Wake-on-LAN (WoL)

Benefits:

  • Provides high-speed network connectivity
  • Reduces system cost and board space
  • Simplifies system design with integrated MAC and PHY
  • Enables energy-efficient operation
  • Allows remote wake-up of the system

Additional Details:

The RTL8111C-VC-CG integrates all the necessary functions for Gigabit Ethernet communication. It supports both full-duplex and half-duplex operation. The auto-negotiation feature allows the device to automatically detect and configure the link speed and duplex mode. Auto MDI/MDIX eliminates the need for crossover cables. The Wake-on-LAN feature allows the system to be remotely powered on via the network. The PCIe interface provides a high-bandwidth connection to the host system. "VC" likely refers to a specific package type, and "CG" may indicate compliance with environmental standards like RoHS.

You May Also Be Interested in

Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess