EN
  • EN
  • DE

RTL8105E-VC-GR

Part No RTL8105E-VC-GR
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 302347-RTL8105E-VC-GR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTL8105E-VC-GR CAD Model

Description

The Realtek RTL8105E-VC-GR is a highly integrated single-chip Fast Ethernet controller. It is designed for PCI Express-based network adapters and embedded systems requiring a compact, low-power, and cost-effective Ethernet connectivity solution. This chip is commonly found in network interface cards (NICs), motherboards, and other networking devices.

Applications:

  • Network interface cards (NICs) for desktop PCs and laptops
  • Motherboards with integrated Ethernet connectivity
  • Embedded systems requiring Ethernet connectivity over PCI Express
  • Ethernet adapters for USB devices
  • Network appliances

Features:

  • 10/100Mbps Fast Ethernet support
  • PCI Express interface
  • Integrated transceiver
  • Supports IEEE 802.3u standard
  • Auto-negotiation for automatic speed and duplex selection
  • Low power consumption
  • Wake-on-LAN (WoL) support
  • Supports various operating systems

Benefits:

  • Cost-effective Ethernet connectivity solution
  • Seamless integration with PCI Express-based systems
  • Reduced power consumption for energy-efficient applications
  • Easy installation and configuration
  • Reliable performance in various environments
  • Remote wake-up capability for power management
  • Wide compatibility with different operating systems

Additional Details:

The RTL8105E-VC-GR supports standard network protocols and features, ensuring interoperability with other network devices. It includes advanced power management features to minimize power consumption in idle and low-activity states. The PCI Express interface provides high-bandwidth connectivity to the host system. The auto-negotiation feature allows the device to automatically detect and configure the optimal network speed and duplex mode, simplifying installation and configuration. The integrated transceiver reduces the overall component count and simplifies the design of network adapters.

You May Also Be Interested in

AMCC
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Eon Silicon Solution
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,420 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess