The Realtek RTL8103T-VB-GRT is a highly integrated single-chip Fast Ethernet transceiver. It’s designed for embedded systems and applications requiring a compact, low-power, and cost-effective Ethernet connectivity solution. This chip is commonly found in network interface cards (NICs), embedded Ethernet switches, and other networking devices.
Applications:
- Embedded systems requiring Ethernet connectivity
- Network interface cards (NICs)
- Ethernet switches
- Routers
- Industrial control systems
Features:
- 10/100Mbps Fast Ethernet support
- Integrated transceiver
- Supports IEEE 802.3u standard
- Auto-negotiation for automatic speed and duplex selection
- Low power consumption
- Wake-on-LAN (WoL) support
- Small form factor package
- Supports various operating systems
Benefits:
- Cost-effective Ethernet connectivity solution
- Simplified system design with integrated transceiver
- Reduced power consumption for energy-efficient applications
- Easy integration into existing systems
- Reliable performance in various environments
- Remote wake-up capability for power management
- Wide compatibility with different operating systems
Additional Details:
The RTL8103T-VB-GRT supports standard network protocols and features, ensuring interoperability with other network devices. It includes built-in diagnostic capabilities to facilitate troubleshooting and debugging during development and deployment. The compact design and low power consumption make it suitable for mobile and battery-powered applications. The auto-negotiation feature allows the device to automatically detect and configure the optimal network speed and duplex mode, simplifying installation and configuration.