EN
  • EN
  • DE

RTL8100CL

Part No RTL8100CL
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 302321-RTL8100CL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTL8100CL CAD Model

Description

The Realtek RTL8100CL is a Fast Ethernet controller designed for PCI-based network interface cards (NICs). It provides a cost-effective solution for integrating 10/100Mbps Ethernet connectivity into desktop computers and embedded systems. The RTL8100CL is a single-chip solution that integrates both the Media Access Controller (MAC) and the Physical Layer (PHY) transceiver.

Applications

  • Desktop PC Network Interface Cards (NICs)
  • Embedded systems requiring PCI Ethernet connectivity
  • Motherboard integrated Ethernet
  • Network appliances

Features

  • 10/100Mbps Fast Ethernet support
  • PCI bus interface
  • Integrated MAC and PHY transceiver
  • Supports IEEE 802.3u standard
  • Full-duplex operation support
  • Auto-negotiation for automatic speed and duplex selection
  • Supports various network operating systems, including Windows and Linux
  • Low power consumption

Benefits

  • Provides reliable and high-performance Ethernet connectivity.
  • Simplified integration with PCI-based systems.
  • Reduces system cost due to single-chip design.
  • Ensures compatibility with existing network infrastructure.
  • Maximizes network performance with full-duplex operation.
  • Automatic configuration simplifies network setup.

Additional Details

The RTL8100CL’s integrated MAC and PHY reduce the component count and board space required for Ethernet implementations. It is compliant with the IEEE 802.3u standard, ensuring interoperability with other Ethernet devices. The auto-negotiation feature automatically detects and configures the network speed and duplex mode, simplifying network setup and maintenance. It also includes power management features, reducing power consumption in idle mode. The RTL8100CL supports full-duplex operation, allowing simultaneous transmission and reception of data, effectively doubling the network bandwidth. It is designed to work with various network operating systems, including Microsoft Windows and Linux. It's a popular choice for integrated Ethernet solutions on motherboards and add-in network cards. The device also supports Wake-on-LAN (WoL) functionality, allowing the computer to be powered on remotely over the network. The RTL8100CL is designed for robust performance and reliability, making it a suitable solution for various networking applications.

You May Also Be Interested in

Qualcomm
Lowest to $7.0594
Qualcomm
Lowest to $11.4253
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Eon Silicon Solution
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.0140 $52.0280
5+ $24.3356 $121.6780
7+ $23.4965 $164.4755
10+ $21.8182 $218.1820
12+ $20.9790 $251.7480
15+ $20.1398 $302.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess