EN
  • EN
  • DE

RTD2485TD

Part No RTD2485TD
Manufacturer Realtek
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 970890-RTD2485TD
Categories OEM Parts(O-R)
Manufacturer Realtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RTD2485TD CAD Model

Description

The RTD2485TD is a LCD monitor controller manufactured by Realtek. This controller is designed for driving LCD panels in monitors and TVs, supporting resolutions up to Full HD (1920x1080). It integrates various features, including a video decoder, scaler, and display interface, making it suitable for a wide range of display applications.

Applications

  • LCD Monitors
  • LCD TVs
  • All-in-One PCs
  • Digital Signage
  • Industrial Displays
  • Gaming Monitors

Features

  • Supports resolutions up to Full HD (1920x1080)
  • Integrated video decoder
  • Scaler for image resizing
  • On-Screen Display (OSD) engine
  • VGA, HDMI, and DVI input support
  • Audio processing
  • Backlight control

Benefits

  • High-quality image display
  • Versatile connectivity options
  • Easy integration into display systems
  • Enhanced user experience with OSD
  • Reduced system cost due to integrated features
  • Precise backlight control for optimized power consumption and brightness

Additional Details

The RTD2485TD supports various video input formats, including analog VGA, digital HDMI, and DVI. It features an integrated video decoder that can decode various video formats, such as MPEG-2 and H.264. The scaler allows for resizing the input image to match the resolution of the LCD panel. The OSD engine enables the display of menus and other information on the screen. The RTD2485TD also includes audio processing capabilities, allowing for the output of audio signals to speakers or headphones. The backlight control feature allows for adjusting the brightness of the LCD panel. The RTD2485TD is typically packaged in a surface-mount package, such as a QFP or LQFP, which helps to minimize board space. The device's low power consumption makes it an ideal choice for energy-efficient displays. The RTD2485TD is a versatile and reliable LCD monitor controller that is suitable for a wide range of display applications. It supports various panel types and interfaces, ensuring compatibility with different LCD panels.

You May Also Be Interested in

ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Microchip Technology
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Panjit
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
Panjit
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess