EN
  • EN
  • DE
  • IT

ALC5628-GR

Part No ALC5628-GR
Manufacturer Realtek
Catalog Miscellaneous
Description I2S/PCM STEREO DAC WITH HEADPHONE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Realtek
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816980-ALC5628-GR
Ultra Librarian 3D Model Ultra Librarian ALC5628-GR CAD Model

Description

The ALC5628-GR is a low power audio codec designed by Realtek. It is ideal for portable devices such as smartphones, tablets, and other mobile electronics, offering a balance between performance and energy efficiency. This codec integrates advanced features to deliver high-quality audio in a compact and power-conscious design.

Applications:

  • Smartphones: Provides high-fidelity audio for music playback, voice calls, and multimedia applications.
  • Tablets: Enhances audio experience for gaming, video streaming, and audio recording.
  • Portable Media Players: Delivers clear and crisp audio for portable music and video players.
  • Notebooks and Laptops: Offers improved audio quality for portable computing devices.
  • Bluetooth Speakers: Integrated into Bluetooth speakers for wireless audio streaming.

Features:

  • Low Power Consumption: Optimized for energy-efficient operation, extending battery life in portable devices.
  • High-Quality Audio Playback: Supports high sample rates and bit depths for superior audio quality.
  • Integrated Headphone Amplifier: Provides sufficient power to drive headphones with low distortion.
  • Multiple Audio Interfaces: Offers flexibility for connecting various audio devices.
  • Advanced Noise Cancellation: Reduces unwanted noise for clearer audio signals.

Benefits:

  • Extended Battery Life: Low power consumption extends the operational time of portable devices.
  • Enhanced Audio Experience: Delivers clear, high-fidelity audio for immersive listening.
  • Versatile Connectivity: Supports a wide range of audio devices for flexible connectivity.
  • Improved Audio Clarity: Reduces noise and distortion for cleaner audio signals.
  • Compact Design: Small form factor allows for integration into space-constrained portable devices.

Additional Details:

The ALC5628-GR audio codec incorporates advanced signal processing technologies to enhance audio quality while minimizing power consumption. It is designed to support a wide range of audio formats and sample rates, making it suitable for various multimedia applications. The integrated headphone amplifier ensures optimal performance with different headphone types. Its low power design, combined with its high-quality audio output, makes it an ideal choice for portable devices requiring long battery life and excellent audio performance.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2728 $50.1824
20+ $5.1469 $102.9380
31+ $4.9860 $154.5660
42+ $4.8252 $202.6584
54+ $4.6644 $251.8776
72+ $4.1818 $301.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess