ALC5625-GRT Audio Codec - High-Fidelity Audio Solution
The ALC5625-GRT is a compact and advanced audio codec designed for delivering superior audio performance. Engineered for compatibility and efficiency, this codec is perfect for a range of multimedia applications.
- Applications/Projects:
- Smartphones and tablets
- Portable media players
- Audio systems
- Embedded systems
- Features and Benefits:
- High-fidelity sound: Advanced audio DACs and ADCs ensure clear sound quality.
- Low power consumption: Ideal for battery-powered applications.
- Multiple interfaces: Compatible with I2S, PCM, and other audio interfaces.
- Compact design: Suitable for space-constrained applications.
- Additional Details:
- Temperature range: -40°C to 85°C
- Package: QFN-48
- SNR: >98 dB for DAC playback