EN
  • EN
  • DE

ALC5624-GR

Part No ALC5624-GR
Manufacturer Realtek
Catalog Custom Parts (0 - A)
Description Handheld Multimedia I2S Audio Codec
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1227217-ALC5624-GR
Categories Custom Parts
Manufacturer Realtek
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ALC5624-GR CAD Model

Description

The ALC5624-GR is a low power audio codec manufactured by Realtek. This highly integrated chip is designed for portable devices and systems requiring high-quality audio playback and recording with minimal power consumption.

Applications

  • Smartphones: Providing audio processing for calls, music playback, and video recording.
  • Tablets: Enabling high-fidelity audio for multimedia applications and communication.
  • Portable media players: Delivering excellent sound quality for music and video enjoyment.
  • Notebooks and laptops: Enhancing audio performance for multimedia and communication.
  • Gaming consoles: Providing immersive audio experiences for gamers.

Features

  • High-performance audio codec: Delivers clear and crisp audio quality.
  • Low power consumption: Extends battery life in portable devices.
  • Integrated headphone amplifier: Provides sufficient power for driving headphones.
  • Stereo audio input and output: Supports stereo recording and playback.
  • Digital audio interface: Allows for seamless integration with digital audio sources.

Benefits

  • Enhanced audio experience: Improves the overall quality of audio playback and recording.
  • Extended battery life: Minimizes power consumption for longer usage.
  • Simplified system design: Reduces the number of components required for audio processing.
  • Compact size: Allows for use in small form factor devices.
  • Cost-effective solution: Provides a high level of performance at an affordable price.

Additional Details

The ALC5624-GR supports various audio formats and sampling rates. It typically includes features such as noise reduction, echo cancellation, and equalization to optimize audio performance in different environments. The codec communicates with the host processor via a digital audio interface, such as I2S or PCM. Realtek is a well-known manufacturer of audio codecs and other semiconductor devices. It is essential to consult the Realtek datasheet for precise specifications, pin configurations, and application notes for the ALC5624-GR.

You May Also Be Interested in

Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Applied Micro Circuits Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Amd
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess