EN
  • EN
  • DE

FM32256-S

Part No FM32256-S
Manufacturer Ramtron
Catalog Interface - Specialized
Description Processor Memory Companions 256K w/Pwr Mon, WDT, Bat Sw, Pwr Fail
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Operating Supply Voltage 5.5 V
Packaging Bulk
RoHS Non-Compliant
Win Source Part Number 1059359-FM32256-S
Categories Interface - Specialized
Manufacturer Ramtron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FM32256-S CAD Model

Description

The Ramtron 1059359-FM32256-S is an interface specialized electronic component that comes in SOIC packaging manufactured by Ramtron.

  • Packaging: SOIC
  • Mounting: SMD (SMT)
  • Supply Voltage: 5.5 V
  • Operating Temperature (Max): 85 °C
  • Operating Temperature (Min): -40 °C
  • RoHS: Non-compliant
  • Popularity: Low

You May Also Be Interested in

Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess