EN
  • EN
  • DE

RSF-881.500-25000-1109-TR-NS3

Part No RSF-881.500-25000-1109-TR-NS3
Manufacturer Raltron Electronics Corporation
Catalog SAW Filters
Description FILTER SAW 881.5MHZ 5SMD / 881.5MHz Frequency RF SAW Filter (Surface Acoustic Wave) 1.6dB 25MHz Bandwidth 5-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>SAW Filters
Mfr Raltron Electronics
Series RSF
Package Tape & Reel
Frequency - Center 881.5MHz
Bandwidth 25MHz
Insertion Loss 1.6dB
Mounting SMD (SMT)
Package / Case 5-SMD, No Lead
Height (Max) 0.021" (0.55mm)
Dimension 0.043" L x 0.035" W (1.10mm x 0.90mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0080
Other Names -2344-RSF-881.500-25000-1109-TR-NS3TR,2151-RSF-881.500-25000-1109-TR-NS3DKR,2151-RSF-881.500-25000-1109-TR-NS3TR,-2344-RSF-881.500-25000-1109-TR-NS3TR-ND,-2344-RSF-881.500-25000-1109-TR-NS3CT,2151-RSF-881.500-25000-1109-TR-NS3CT
Standard Package 1,000
Win Source Part Number 1148377-RSF-881.500-25000-1109-TR-NS3
Ultra Librarian 3D Model Ultra Librarian RSF-881.500-25000-1109-TR-NS3 CAD Model

Description

The Raltron Electronics 1148377-RSF-881.500-25000-1109-TR-NS3 is a saw filter with a center frequency of 881.5MHz and a bandwidth of 25MHz.

  • Center Frequency: 881.5MHz
  • Bandwidth: 25MHz
  • Insertion Loss: 1.6dB
  • Package: Tape and Reel
  • Height: 0.021 inches (0.55mm)
  • Package/Case: 5-SMD, no lead
  • RoHS Compliant: Yes
  • ECCN: EAR99
  • MSL Level: 1 (unlimited)
  • HTSUS Code: 8541.60.0080

You May Also Be Interested in

Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971
Tai-Saw Technology TST
960MHz 4.5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Murata Electronics North America
1.1765GHz 1.5dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.3202
Qualcomm
FILTER SAW 6SMD
Lowest to $2.1247
Qorvo US Inc.
Signal Conditioning 70MHz BW 5MHz SAW Filter
Lowest to $55.7142
Tai-Saw Technology TST
1.03GHz 4dB 50Ω SMD,3x3mm SAW Filters RoHS
Lowest to $1.4553
Crystek Corporation
FILTER SAW 881.5MHZ INLINE
Need more? Email Us
Qualcomm
SAW FILTER 1109
Lowest to $0.1747
Crystek Corporation
FILTER SAW 915MHZ INLINE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess