EN
  • EN
  • DE

H130B-24.000-18-3030-EXT

Part No H130B-24.000-18-3030-EXT
Manufacturer Raltron Electronics Corporation
Catalog Custom Parts (E - I)
Description Crystal, 24MHZ, 18PF, 5MM X 3.2MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SMD/SMT
Frequency 24 MHz
Frequency Stability 30 ppm
Frequency Tolerance 0.003 %
Height 650 µm
Length 5 mm
Load Capacitance 18 pF
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 4
REACH SVHC No SVHC
RoHS Compliant
Series Resistance 70 Ω
Width 3.2 mm
Win Source Part Number 1209124-H130B-24.000-18-3030-EXT
Categories Custom Parts
Manufacturer Raltron Electronics Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian H130B-24.000-18-3030-EXT CAD Model

Description

The H130B-24.000-18-3030-EXT is a limited supply custom electronic component manufactured by Raltron Electronics Corporation.

  • Supply and Demand: Limited
  • Frequency: 24 MHz
  • Frequency Stability: 30 ppm
  • Frequency Tolerance: 0.003%
  • Load Capacitance: 18 pF
  • Series Resistance: 70 Ω
  • RoHS Compliance: Compliant

You May Also Be Interested in

Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Fuji Electric
Lowest to $8.1612
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
General Cable/Carol Brand
Need more? Email Us
Holtek
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess