EN
  • EN
  • DE

COM118025-19.200-T-TR

Part No COM118025-19.200-T-TR
Manufacturer Raltron Electronics Corporation
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1195925-COM118025-19.200-T-TR
Categories Custom Parts
Manufacturer Raltron Electronics Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian COM118025-19.200-T-TR CAD Model

Description

The COM118025-19.200-T-TR is a surface mount crystal oscillator manufactured by Raltron Electronics Corporation. This oscillator provides a stable and accurate clock signal at a frequency of 19.2 MHz. It is designed for applications that require a precise timing reference in a compact form factor.

Applications

  • Microcontrollers: Provides a clock signal for microcontrollers in embedded systems.
  • Communication Devices: Used in communication devices such as wireless modules, routers, and network interface cards.
  • Real-Time Clocks (RTC): Serves as a frequency reference for real-time clock circuits.
  • Test and Measurement Equipment: Integrated into test and measurement equipment for accurate timing and synchronization.
  • Industrial Control Systems: Utilized in industrial control systems for precise timing in automation and control processes.

Features

  • 19.2 MHz Frequency: Provides a stable and accurate clock signal at 19.2 MHz.
  • Surface Mount Package: Packaged for surface mount assembly, facilitating automated manufacturing processes.
  • Tight Frequency Stability: Offers tight frequency stability over a wide temperature range.
  • Low Jitter: Minimizes jitter, ensuring clean and stable clock signal generation.
  • Tape and Reel Packaging: Supplied in tape and reel packaging for automated pick-and-place assembly.

Benefits

  • Accurate Timing: Provides a precise timing reference, ensuring reliable operation of digital circuits.
  • Simplified Assembly: Surface mount packaging simplifies the assembly process, reducing manufacturing costs.
  • Stable Performance: Tight frequency stability ensures consistent performance over varying operating conditions.
  • Reduced System Noise: Low jitter minimizes noise, improving the overall performance of the system.
  • Automated Manufacturing: Tape and reel packaging facilitates automated assembly, reducing production time and cost.

The COM118025-19.200-T-TR typically requires a supply voltage of 3.3V or 5V. Proper PCB layout and decoupling are essential to minimize noise and ensure stable operation. The datasheet from Raltron Electronics Corporation contains detailed specifications, including frequency stability, operating temperature range, and packaging dimensions. Careful consideration of these specifications is crucial for successful integration into the target application. The oscillator's output is usually a CMOS compatible signal. Loading capacitance also needs to be considered for optimal performance.

You May Also Be Interested in

AVX Corp/Kyocera Corp
Lowest to $0.9794
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
Chilisin
Lowest to $0.0021
Chilisin
Lowest to $0.0019
TDK Corporation
Lowest to $0.5994
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess