EN
  • EN
  • DE

M0507-25-SS

Part No M0507-25-SS
Manufacturer RAF Electronic Hardware
Catalog Board Spacers, Standoffs
Description ROUND SPACER STAINLESS STEEL 8MM / Round Spacer Unthreaded Stainless Steel 0.315" (8.00mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Board Spacers, Standoffs
Mfr RAF Electronic Hardware
Series -
Package Bulk
Type Round Spacer
Threaded/Unthreaded Unthreaded
Gender Female, Female
Screw, Thread Size -
Diameter - Inside 0.106" (2.69mm)
Diameter - Outside 0.177" (4.50mm)
Between Board Height 0.315" (8.00mm)
Length - Overall 0.315" (8.00mm)
Features -
Material Stainless Steel
Plating -
Color -
Base Product Number M0507
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7318.29.0000
Standard Package 1 pcs
Win Source Part Number 1382703-M0507-25-SS
Ultra Librarian 3D Model Ultra Librarian M0507-25-SS CAD Model

Description

The M0507-25-SS is a round spacer from RAF Electronic Hardware.

  • Application: Board Spacers, Standoffs
  • Length: 0.315" (8.00mm)
  • Diameter: 0.177" (4.50mm)
  • Material: Stainless Steel
  • Gender: Female-to-Female
  • Threaded: Unthreaded
  • Standard Package: 1 pcs
  • Manufacturer: RAF Electronic Hardware

You May Also Be Interested in

Wurth Electronics Inc
ROUND STANDOFF M2X0.4 STEEL 5MM / Round Standoff Threaded M2x0.4 Steel 0.197" (5.00mm)
Lowest to $0.7277
RAF Electronic Hardware
METRIC ROUND SPACERCLEAR IRIDITE / Round Spacer Unthreaded M8 Aluminum 0.594" (15.08mm) Clear
Need more? Email Us
RAF Electronic Hardware
ROUND SPACERPLAIN ALUMINUM3/4 RD / Round Spacer Unthreaded Aluminum 0.219" (5.56mm) 7/32"
Need more? Email Us
Davies Molding, LLC
STANDOFF FEMALE-MALE M3 / Hex Standoff Threaded M3 Nylon, Brass Insert, Steel Stud 1.378" (35.00mm) Black
Need more? Email Us
Wurth Electronics Inc
ROUND STANDOFF M3 STEEL 1MM / Round Standoff Threaded M3 Steel 0.039" (1.00mm)
Lowest to $1.1435
RAF Electronic Hardware
METRIC ROUND SWAGE STANDOFFPLAIN / Round Standoff Threaded M5x0.8 Brass 0.594" (15.08mm)
Need more? Email Us
Wurth Electronics Inc
ROUND STANDOFF M2X0.4 STEEL 7MM / Round Standoff Threaded M2x0.4 Steel 0.276" (7.00mm)
Lowest to $0.4657
Essentra Components
BRD SPT SNAP LOCK SCREW MNT 7/16 / Board Support Snap Lock / Resting Mount Nylon 0.438" (11.13mm) 7/16"
Need more? Email Us
Wurth Electronics Inc
ROUND SPACER STEEL 9MM / Round Spacer Unthreaded Steel 0.354" (9.00mm)
Lowest to $0.4424

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess