EN
  • EN
  • DE

R191757000

Part No R191757000
Manufacturer Radiall USA, Inc.
Catalog Coaxial Connectors (RF)
Description QN MALE - N MALE ADAPTER / Adapter Coaxial Connector N Plug, Male Pin To QN Plug, Male Pin 50Ohm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Adapters
Mfr Radiall USA, Inc.
Package Bulk
Adapter Type Plug to Plug
Conversion Type Between Series
Adapter Series N to QN
Center Gender Male to Male
Convert From (Adapter End) N Plug, Male Pin
Convert To (Adapter End) QN Plug, Male Pin
Impedance 50Ohm
Style Straight
Mounting Type Free Hanging (In-Line)
Fastening Type Push-Pull, Threaded
Frequency - Max 6 GHz
Center Contact Plating Silver
Body Material Brass
Body Finish White Bronze
Center Contact Material Brass
Dielectric Material Polytetrafluoroethylene (PTFE)
Mating Cycles 100
Temperature Range - Operating -55°C ~ 125°C
Base Product Number R19175
Standard Package 10
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4010
Win Source Part Number 1349471-R191757000
Ultra Librarian 3D Model Ultra Librarian R191757000 CAD Model

Description

The R191757000 is a plug to plug, male to male coaxial connector (RF) adapter from Radiall USA, Inc.

  • Manufacturer: Radiall USA, Inc.
  • Product Name: R191757000
  • Fastening Type: Push-Pull and Threaded
  • Ingress Protection: -
  • Maximum Frequency: 6 GHz
  • Impedance: 50Ohm
  • Material: Brass
  • Style: Straight
  • Body Finish: White Bronze
  • Center Contact Material: Brass
  • Center Contact Plating: Silver
  • Dielectric Material: Polytetrafluoroethylene (PTFE)
  • Mating Cycles: 100
  • Converts From: N Plug, Male Pin
  • Converts To: QN Plug, Male Pin
  • Conversion Type: Between Series
  • Mounting Type: Free-Hanging (In-Line)
  • Temperature Range: -55°C to 125°C
  • ECCN: EAR99
  • HTSUS: 8536.69.4010
  • Package: Bulk
  • Standard Package: 10

You May Also Be Interested in

Molex, LLC
73171-1900 Molex RF Connectors / Coaxial Connectors BNC JACK VERT PCB 75OHM datasheet, inventory, & pricing.
Lowest to $2.9105
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Molex, LLC
Connector Receptacle IPEX Male Pin Surface Mount
Lowest to $0.5821
Hirose Electric Co Ltd
CONN MMCX RCPT STR 50OHM EDGEMNT
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50 Ohms
Lowest to $0.7336
Molex, LLC
73415-1001 Molex RF Connectors / Coaxial Connectors RIGHT ANGLE JACK PCB datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
73403-5073 Molex RF Connectors / Coaxial Connectors FAKRA STR PCB 50 OHM BORDEAUXVIOLET datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
73300-0021 Molex RF Connectors / Coaxial Connectors SMPM PLUG EDGE MNT FULL DETENT 50 OHM datasheet, inventory, & pricing.
Lowest to $11.6418

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess