EN
  • EN
  • DE

R223424000

Part No R223424000
Manufacturer Radiall USA, Inc.
Catalog Coaxial Connectors (RF)
Description MMBX F F SMT C100  /  MMBX Connector Jack, Female Socket 50Ohm Surface Mount Solder
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Coaxial Connectors (RF)
Mfr Radiall USA, Inc.
Package Bulk
Connector Style MMBX
Connector Type Jack, Female Socket
Contact Termination Solder
Shield Termination Solder
Impedance 50Ohm
Mounting SMD (SMT)
Fastening Type Snap-On
Frequency - Max 12.4 GHz
Number of Ports 1
Housing Color Gold
Center Contact Material Brass
Body Material Brass
Body Finish Gold
Center Contact Plating Gold
Dielectric Material Liquid Crystal Polymer (LCP)
Temperature Range - Operating -55°C ~ 155°C
Voltage Rating 330 V
Mating Cycles 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4010
Other Names R223.424.000,2201-R223424000
Standard Package 100
Win Source Part Number 1030738-R223424000
Ultra Librarian 3D Model Ultra Librarian R223424000 CAD Model

Description

The R223424000 is a coaxial connector (RF) with a jack, female socket connector type.

  • Manufacturer: Radiall USA, Inc.
  • Package: Bulk
  • Standard Package: 100
  • Mounting: Surface-mount technology (SMT)
  • Impedance: 50Ohm
  • Frequency - Max: 12.4 GHz
  • Voltage Rating: 330 V
  • RoHS: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Pomona Electronics
CONN ADAPT PLUG TO JACK N 50 OHM
Lowest to $0.3361
Molex, LLC
Connector Receptacle IPEX Male Pin Surface Mount
Lowest to $0.5821
Molex, LLC
73171-1900 Molex RF Connectors / Coaxial Connectors BNC JACK VERT PCB 75OHM datasheet, inventory, & pricing.
Lowest to $2.9105
Fairview Microwave
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Plug, Male Pin (2) 50 Ohms
Need more? Email Us
Hirose Electric Co Ltd
CONN MMCX RCPT STR 50OHM EDGEMNT
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector F Plug, Male Pin To N Jack, Female Socket 50 Ohms, 75 Ohms
Need more? Email Us
Molex, LLC
73403-5073 Molex RF Connectors / Coaxial Connectors FAKRA STR PCB 50 OHM BORDEAUXVIOLET datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
73157-0001 Molex RF Connectors / Coaxial Connectors JACK RECEP 1.85MM PCB W/4.76MM SCREWS datasheet, inventory, & pricing.
Lowest to $74.0299
Molex, LLC
73391-0083 Molex RF Connectors / Coaxial Connectors SMA RA JACK, PCB datasheet, inventory, & pricing.
Lowest to $23.4587

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess