EN
  • EN
  • DE

7242-1511-050

Part No 7242-1511-050
Manufacturer Radiall USA, Inc.
Catalog Coaxial Connectors (RF) - Assemblies
Description SSMB / RIGHT ANGLE PLUG FEMALE G
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Radiall USA, Inc.
Category Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies
Package Bulk
Product Status Active
Connector Type Plug, Female Socket
Contact Termination Solder
Impedance 50 Ohms
Mounting Type Through Hole, Right Angle
Fastening Type Snap-On
Frequency - Max 12.4 GHz
Center Contact Material Beryllium Copper
Win Source Part Number WS1210428-7242-1511-050
Ultra Librarian 3D Model Ultra Librarian 7242-1511-050 CAD Model

Description

SSMB Connector Plug, Female Socket 50 Ohms Through Hole, Right Angle Solder

You May Also Be Interested in

TE Connectivity
CONN UMCC JACK STR 50OHM SMD / U.FL (UMCC) Connector Jack, Male Pin 50Ohm Surface Mount Solder
Lowest to $0.1545
Radiall USA, Inc.
SSMB M RA BHD / SSMB Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder
Lowest to $54.7975
Amphenol-RF Division
CONN FAKRA JACK STR 50 OHM CRIMP / SMB, Fakra Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
Need more? Email Us
Amphenol
CONN SMA JACK STR 50 OHM SMD
Need more? Email Us
TE Connectivity
DK-621-0411-PCS1862 / Connector
Need more? Email Us
Amphenol-RF Division
CONN BNC PLUG R/A 50 OHM SOLDER / BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
Need more? Email Us
Hirose Electric Co Ltd
CONNECTOR / Connector
Need more? Email Us
TE Connectivity
RTD-50-L-00CS2930 / Connector
Need more? Email Us
Molex, LLC
FAKRA STR PCB 50 OHM BLUE / Connector
Lowest to $4.1772

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess