EN
  • EN
  • DE

QN8007B

Part No QN8007B
Manufacturer Quntic
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Quntic
Win Source Part Number 286096-QN8007B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QN8007B CAD Model

Description

The QN8007B is a highly integrated, low-power FM receiver System-on-Chip (SoC) designed by Quntic. It's intended for use in portable consumer electronic devices such as mobile phones, MP3 players, and other battery-powered applications where FM radio reception is desired. The chip integrates all the necessary functions for FM reception, from the antenna input to the audio output, minimizing the need for external components and reducing overall system cost and size.

Applications:

  • Mobile Phones
  • MP3 Players
  • Portable Media Players (PMPs)
  • FM Radio Enabled Watches
  • Bluetooth Speakers with FM Radio
  • Clock Radios
  • Automotive Entertainment Systems (as a secondary receiver)

Features:

  • High Sensitivity FM Receiver: Ensures good reception even in weak signal environments.
  • Low Power Consumption: Extends battery life in portable applications.
  • Integrated PLL Synthesizer: Provides accurate and stable frequency tuning.
  • Automatic Frequency Control (AFC): Maintains accurate tuning even with signal drift.
  • Digital Audio Output: Supports high-quality audio output with low noise and distortion.
  • Integrated Low Noise Amplifier (LNA): Improves signal-to-noise ratio for better reception.
  • I2C Control Interface: Allows easy configuration and control by a host microcontroller.
  • Small Package Size: Enables integration into compact devices.
  • RDS/RBDS Support: Supports Radio Data System (RDS) and Radio Broadcast Data System (RBDS) for displaying station information and other data.

Benefits:

  • Improved FM Reception: Delivers clear and reliable FM radio performance.
  • Extended Battery Life: Minimizes power consumption, maximizing operating time for portable devices.
  • Reduced System Cost: Integration of multiple functions reduces the need for external components.
  • Simplified Design: Easy to integrate and configure, reducing development time and effort.
  • Enhanced User Experience: RDS/RBDS support provides valuable information to the user.

Additional Details:

The QN8007B operates within the standard FM broadcast band (87.5 MHz to 108 MHz). It typically requires a minimal number of external components, such as antenna matching components and decoupling capacitors. The I2C interface allows for precise control of various parameters, including frequency tuning, volume control, and RDS/RBDS settings. The digital audio output can be directly connected to an audio codec or amplifier. The operating voltage typically ranges from 2.7V to 3.6V, making it suitable for battery-powered applications. The chip is usually available in a small QFN package.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
AMCC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2607 $63.0350
100+ $1.1794 $117.9400
155+ $1.1388 $176.5140
220+ $1.0574 $232.6280
285+ $1.0168 $289.7880
355+ $0.9761 $346.5155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,855 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess