The QL8X12B0PL68I is a member of the QuickLogic PolarPro 3 family of FPGAs (Field-Programmable Gate Arrays). These devices offer a combination of low power consumption and high performance, making them suitable for a wide range of portable and embedded applications.
Applications:
- Mobile devices
- Handheld devices
- Wearable electronics
- Industrial control systems
- Medical devices
- Automotive applications
- Aerospace applications
Features:
- Low power consumption
- High performance
- Programmable logic fabric
- Embedded memory
- Flexible I/O interface
- Compact package
- Advanced security features
Benefits:
- Extends battery life in portable devices.
- Enables complex signal processing and control functions.
- Allows for rapid prototyping and design iterations.
- Provides on-chip storage for data and instructions.
- Interfaces with a variety of external devices.
- Reduces board space requirements.
- Protects sensitive data and intellectual property.
Additional Details:
The QL8X12B0PL68I features a programmable logic fabric consisting of configurable logic blocks (CLBs) and routing resources, allowing designers to implement custom logic functions. The device also includes embedded memory blocks for storing data and instructions. The flexible I/O interface supports a variety of communication protocols, including SPI, I2C, and UART. The QL8X12B0PL68I is available in a compact PL68 package, making it suitable for space-constrained applications. The "I" at the end of the part number typically indicates an industrial temperature range.
The PolarPro 3 architecture is designed for ultra-low power consumption. The specific power consumption of the QL8X12B0PL68I will depend on the application and operating conditions. The device also includes power management features such as clock gating and voltage scaling to further reduce power consumption. The combination of low power consumption and high performance makes the QL8X12B0PL68I an ideal solution for portable and embedded applications.
Consult the QuickLogic datasheet for precise specifications regarding logic capacity (number of LUTs), memory size, I/O count, power consumption, and operating temperature range.