EN
  • EN
  • DE

QL3060-3PB456I

Part No QL3060-3PB456I
Manufacturer QuickLogic
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1228530-QL3060-3PB456I
Categories Custom Parts
Manufacturer QuickLogic
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QL3060-3PB456I CAD Model

Description

The QL3060-3PB456I is a member of the QuickLogic pASIC 3 family of FPGAs (Field-Programmable Gate Arrays). FPGAs are programmable logic devices that can be configured after manufacturing, allowing for flexible and customized hardware designs.

Applications

  • Industrial Control: Used in programmable logic controllers (PLCs), motor control systems, and industrial automation equipment.
  • Communication Systems: Employed in networking equipment, telecom infrastructure, and wireless communication devices for signal processing and data routing.
  • Aerospace and Defense: Integrated into avionics systems, radar systems, and military communication equipment.
  • Medical Imaging: Used in medical imaging devices such as ultrasound scanners and X-ray machines for image processing and control.
  • Consumer Electronics: Found in digital cameras, video game consoles, and other consumer devices for custom logic functions and acceleration.

Features

  • pASIC 3 Architecture: Based on QuickLogic's pASIC 3 architecture, providing a balance of performance, density, and power consumption.
  • Programmable Logic Blocks: Contains an array of configurable logic blocks (CLBs) that can be interconnected to implement custom logic functions.
  • I/O Cells: Provides configurable input/output (I/O) cells for interfacing with external devices and systems.
  • Embedded Memory: Includes on-chip memory blocks for storing data and implementing memory-intensive functions.
  • Clock Management: Offers clock management capabilities for generating and distributing clock signals throughout the device.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.

Benefits

  • Flexibility: FPGAs can be reconfigured after manufacturing, allowing for design changes and updates without requiring new hardware.
  • Customization: Custom logic functions can be implemented in hardware, providing performance advantages over software-based solutions.
  • Fast Prototyping: FPGAs enable rapid prototyping of digital systems, reducing development time and cost.
  • Integration: FPGAs can integrate multiple functions into a single device, reducing board space and component count.
  • Low Power: Low power consumption extends battery life in portable applications and reduces energy costs in stationary systems.

Additional Details

The QL3060-3PB456I typically comes in a PBGA (Plastic Ball Grid Array) package. The operating temperature range is usually between -40°C and +85°C. The specific number of logic cells, I/O pins, and memory size are specific to this particular model. Development tools such as QuickLogic's QuickWorks provide a complete design environment for programming and simulating the FPGA.

You May Also Be Interested in

Thomas & Betts
Sk RD10161NP Nyl Rng NO8AWG NO8STUD
Need more? Email Us
Amd
Need more? Email Us
Pericom
Lowest to $0.8847
Mitsubishi
MITSUBISHI 2018+RoHS
Lowest to $56.3063
Infineon Technologies
Need more? Email Us
QuickLogic
FPGA pASIC 3 Family 32.616K Gates 672 Cells 416.67MHz 0.35um (CMOS) Technology 3.3V 144-Pin TQFP
Lowest to $194.1740
Infineon Technologies
Lowest to $9.7932
AMCC
French Electronic Distributor since 1988
Need more? Email Us
Hammond Manufacturing
FILTER FAN / Rack Fan, AC, Square, 230 CFM 7.95" L x 7.95" W x 3.43" H (202.0mm x 202.0mm x 87.0mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess