EN
  • EN
  • DE

QL2009-OPQ208C

Part No QL2009-OPQ208C
Manufacturer QuickLogic
Catalog OEM Parts (O - R)
Description Quicklogic QFP208
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1086757-QL2009-OPQ208C
Categories OEM Parts(O-R)
Manufacturer QuickLogic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QL2009-OPQ208C CAD Model

Description

The QL2009-OPQ208C is another member of QuickLogic's pASIC 2 family, offering a larger capacity than the QL2007 series. This device provides more logic resources and I/O pins, making it suitable for more complex digital designs. The 'OPQ208C' designation indicates that it comes in a 208-pin PQFP (Plastic Quad Flat Pack) package.

Applications:

  • Complex Glue Logic: Implements more complex glue logic functions between various system components.
  • High-Speed Data Processing: Used in applications requiring high-speed data processing and manipulation.
  • Communication Interfaces: Implements communication interfaces such as UARTs, SPI, and I2C.
  • Digital Signal Processing (DSP): Suitable for basic DSP tasks like filtering and data transformations.
  • Embedded Control Systems: Used as a core component in embedded control systems.

Features:

  • Increased Logic Capacity: Offers a larger number of logic gates and flip-flops compared to the QL2007 series.
  • Expanded I/O: Provides a greater number of I/O pins for interfacing with external devices.
  • Flexible Interconnect: Features a flexible interconnect architecture for efficient routing of signals.
  • Low Power Operation: Designed for low power consumption, extending battery life in portable applications.
  • 208-Pin PQFP Package: Packaged in a 208-pin PQFP for easy surface mounting and board-level integration.

Benefits:

  • Handles More Complex Designs: Enables the implementation of more complex digital systems on a single chip.
  • Improved System Performance: Enhances system performance through high-speed operation and efficient routing.
  • Reduced Board Space: Minimizes board space requirements by integrating multiple functions into a single device.
  • Lower Power Consumption: Reduces power consumption, making it suitable for portable and battery-powered applications.
  • Faster Time-to-Market: Accelerates product development through rapid prototyping and design iteration.

Additional Details:

The QL2009-OPQ208C is programmed using QuickLogic's design software. The software supports a range of design entry methods, including schematic capture and HDL (Hardware Description Language) coding. It includes simulation tools to verify the design's functionality before programming the device. The datasheet provides comprehensive information on electrical characteristics, timing parameters, and packaging details.

You May Also Be Interested in

Yageo
Need more? Email Us
Intel
Need more? Email Us
KOA Speer
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
World Produts Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess