The SCH2819-P-TL-E from ON Semiconductor is a high-performance, P-channel MOSFET that offers a compact and efficient solution for a wide range of applications. This device is designed to provide low on-resistance and a high switching speed, making it an ideal choice for power management tasks in modern electronic circuits.
Key Features
- Low On-Resistance: The SCH2819-P-TL-E boasts an exceptionally low on-resistance, which translates to reduced power losses during operation and improved overall efficiency.
- High-Speed Switching: This MOSFET is capable of high-speed switching, which is crucial for applications that require fast response times and high-frequency operation.
- P-Channel Device: As a P-channel MOSFET, it can be used in configurations where a positive supply voltage is switched, providing greater design flexibility.
- Surface-Mount Package: The SCH2819-P-TL-E comes in a compact surface-mount package, making it suitable for space-constrained applications and allowing for a more streamlined PCB design.
- Lead-Free and RoHS Compliant: This product is manufactured with environmentally friendly materials, complying with the latest RoHS regulations, and is lead-free, ensuring it meets global environmental standards.
Applications
The SCH2819-P-TL-E is versatile and can be used in a variety of applications, including:
- Power supply circuits
- DC/DC converters
- Load switches
- Battery management systems
- Motor control circuits
Technical Specifications
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
-20 V |
| Continuous Drain Current (ID) |
-3.5 A |
| Power Dissipation (PD) |
1.25 W |
| Operating Temperature Range |
-55°C to +150°C |
Overall, the SCH2819-P-TL-E from ON Semiconductor is a reliable and efficient choice for designers looking to enhance the performance of their power management systems while maintaining a small footprint on their PCBs.