EN
  • EN
  • DE

QL2003-XPF144C

Part No QL2003-XPF144C
Manufacturer QuickLogic
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1006456-QL2003-XPF144C
Categories OEM Parts(O-R)
Manufacturer QuickLogic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QL2003-XPF144C CAD Model

Description

The QL2003-XPF144C is a member of the QuickLogic QuickLaser 2000 family of Programmable Logic Devices (PLDs). It offers a versatile and efficient solution for implementing a wide range of digital logic functions. Designed for applications requiring moderate complexity and high performance, the QL2003-XPF144C provides a flexible architecture that allows designers to quickly prototype and implement custom logic circuits.

Applications

  • Industrial control systems: Implementing custom control logic for machinery and automation equipment.
  • Communication equipment: Creating custom interfaces and protocols for data transmission and reception.
  • Medical devices: Developing specialized control and processing functions for medical instrumentation.
  • Automotive electronics: Implementing custom control circuits for in-vehicle systems.
  • Aerospace applications: Enabling the implementation of custom control logic in aircraft systems.

Features

  • 144-pin package: Provides a high density of I/O pins for complex designs.
  • Advanced architecture: Enables high-speed performance and efficient resource utilization.
  • Programmable interconnect: Offers flexibility in routing signals and connecting logic elements.
  • Low power consumption: Suitable for battery-powered applications and energy-efficient designs.
  • In-system programmability: Allows for easy updates and modifications to the design without removing the device from the system.

Benefits

  • Faster time-to-market: Enables rapid prototyping and implementation of custom logic circuits.
  • Reduced development costs: Eliminates the need for expensive custom ASICs.
  • Increased design flexibility: Allows designers to adapt to changing requirements and implement complex functions.
  • Improved system performance: Enables high-speed operation and efficient resource utilization.
  • Enhanced product differentiation: Allows designers to create unique and customized products.

Additional Details

The QL2003-XPF144C operates over a wide voltage range, typically 3.3V or 5V, depending on the specific configuration. It is available in various temperature grades to suit different operating environments. Detailed specifications regarding propagation delays, power consumption, and I/O characteristics can be found in the QuickLogic datasheet for the QL2003 family. The device supports various programming methods, including JTAG and serial interfaces. The exact internal architecture consists of logic blocks and routing resources that connect them. The device is fabricated using advanced CMOS technology for optimal performance and power efficiency.

You May Also Be Interested in

Rockwell
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Yageo
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess