EN
  • EN
  • DE

QL12X16B-XPL84C

Part No QL12X16B-XPL84C
Manufacturer QuickLogic
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 979427-QL12X16B-XPL84C
Categories OEM Parts(O-R)
Manufacturer QuickLogic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QL12X16B-XPL84C CAD Model

Description

The QL12X16B-XPL84C is a low-power, ultra-small FPGA (Field-Programmable Gate Array) from QuickLogic Corporation. It is designed for a wide range of applications requiring programmable logic in a compact form factor. This FPGA offers a balance of performance, power efficiency, and flexibility, making it suitable for mobile, wearable, and IoT devices.

Applications:

  • Mobile Devices: Implementing custom logic functions in smartphones, tablets, and other portable devices.
  • Wearable Electronics: Enabling custom hardware acceleration and sensor fusion in smartwatches, fitness trackers, and AR/VR headsets.
  • IoT Devices: Providing programmable logic for sensor interfaces, communication protocols, and edge computing in smart home and industrial IoT applications.
  • Medical Devices: Customizing signal processing and control functions in portable medical equipment.
  • Industrial Automation: Implementing custom control logic and data acquisition in industrial control systems.

Features:

  • Low Power Consumption: Designed for minimal power consumption, extending battery life in portable devices.
  • Small Form Factor: Available in an ultra-small package for space-constrained applications.
  • Programmable Logic: Offers a flexible architecture that can be configured to implement custom logic functions.
  • Embedded Memory: Includes on-chip memory for data storage and processing.
  • I/O Flexibility: Provides a variety of I/O interfaces for connecting to external devices.
  • Security Features: Includes security features to protect against unauthorized access and tampering.

Benefits:

  • Extended Battery Life: Low power consumption minimizes energy usage, extending the operating time of battery-powered devices.
  • Compact Design: Small form factor allows for integration into space-constrained applications.
  • Flexibility: Programmable logic enables customization and adaptation to changing requirements.
  • Fast Prototyping: Enables rapid prototyping and development of custom hardware solutions.
  • Improved Performance: Hardware acceleration can improve the performance of computationally intensive tasks.

Additional Details:

The QL12X16B-XPL84C is programmed using QuickLogic's development tools, which provide a comprehensive environment for designing, simulating, and implementing custom logic functions. The specific architecture, including the number of logic cells, memory size, and I/O interfaces, is detailed in the product datasheet provided by QuickLogic Corporation. This FPGA is designed to meet the demands of modern electronic devices, providing a flexible and efficient solution for a wide range of applications.

You May Also Be Interested in

Intel
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Intel
Lowest to $18.4668
Littelfuse Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess