EN
  • EN
  • DE

VTP-5127

Part No VTP-5127
Manufacturer Quest Technology International Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1145532-VTP-5127
Categories Custom Parts
Manufacturer Quest Technology International Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VTP-5127 CAD Model

Description

The Quest Technology International Inc. VTP-5127 is a versatile video transmitter/receiver balun designed to transmit video signals over Cat5e/6 unshielded twisted pair (UTP) cable. This device allows for cost-effective and efficient transmission of video signals over longer distances compared to traditional coaxial cables.

Applications:

  • CCTV surveillance systems: Transmitting camera feeds to a central monitoring station.
  • Security installations: Extending video signals for security cameras in residential and commercial buildings.
  • Video distribution systems: Distributing video signals in retail environments, schools, and hospitals.
  • Home theater setups: Extending video signals from a DVD player or other video source to a projector or remote display.
  • Conference rooms: Connecting video conferencing equipment.

Features:

  • Real-time transmission: Delivers high-quality video transmission without delays.
  • UTP Cat5e/6 compatible: Utilizes readily available and cost-effective Cat5e/6 cabling.
  • Passive device: Requires no external power.
  • Compact design: Easy to install and conceal.
  • Reliable performance: Ensures consistent video quality.

Benefits:

  • Cost-effective: Reduces cabling costs by utilizing Cat5e/6 instead of coaxial cable.
  • Easy installation: Simplifies installation with its passive design and compact size.
  • Improved signal quality: Minimizes signal loss and interference over long distances.
  • Flexible cabling options: Allows for flexible routing of video signals using UTP cabling.
  • Enhanced security: Facilitates the deployment of comprehensive security systems with extended video transmission capabilities.

Additional Details:

The VTP-5127 typically supports video resolutions up to standard definition (SD) and utilizes impedance matching to ensure optimal signal transfer. It is designed for use in point-to-point video transmission applications. While the exact maximum transmission distance varies depending on the cable quality and video resolution, it generally supports distances up to several hundred feet. The device features standard BNC connectors for easy connection to video sources and displays. Quest Technology International Inc. is a known provider of reliable connectivity solutions, further supporting the quality and dependability of this product.

You May Also Be Interested in

Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Zarlink
Need more? Email Us
Rochester Electronics
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Xilinx Inc.
Need more? Email Us
NEC
Need more? Email Us
Xilinx Inc.
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess