EN
  • EN
  • DE

PLC-100S035

Part No PLC-100S035
Manufacturer Qualtek
Catalog Board Mount LED Drivers
Description LED DRIVER CC AC/DC 143-286V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - External/Internal (Off-Board)
Manufacturer Qualtek
Series PLC-100
Part Status Obsolete(EOL)
Type Constant Current
Topology AC DC Converter
Number of Outputs 1
Input Voltage MIN 90VAC
Voltage Input MAX 305VAC
Voltage - Output 143 ~ 286 V
Current - Output (Maximum) 350mA
Power (Watts) 100W
Voltage - Isolation 2kV (2000V)
Features OTP, OVP, SCP
Ratings IP67
Operating Temperature Range -35°C ~ 70°C
Efficiency 92%
Termination Style Wire Leads
Dimension 8.68" L x 2.66" W x 1.46" H (220.5mm x 67.5mm x 37.0mm)
Mounting Chassis Mount
Approvals CB, cULus
Win Source Part Number 760119-PLC-100S035
Popularity Medium
Supply and Demand Status Balance
Family Name PLC-100
Introduction Date June 06, 2012
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian PLC-100S035 CAD Model

Description

The Qualtek PLC-100S035 is an obsolete (EOL) electronic component with a power of 100W.

  • Type: Constant Current
  • Termination Style: Wire Leads
  • Operating Temperature: -35°C ~ 70°C
  • Features: OTP, OVP, SCP
  • Approvals: CB, cULus
  • Mounting Type: Chassis Mount
  • Ratings: IP67
  • Topology: AC DC Converter
  • Voltage Isolation: 2kV (2000V)
  • Number of Outputs: 1
  • Efficiency: 92%
  • Family Name: PLC-100
  • Dimension: 8.68" L x 2.66" W x 1.46" H (220.5mm x 67.5mm x 37.0mm)
  • Input Voltage MIN: 90VAC
  • Voltage Input MAX: 305VAC
  • Current Output (Maximum): 350mA
  • Introduction Date: June 06, 2012
  • EOL Date: Obsolete

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess