Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Quality Semiconductor
Series QS29FCT520T
Package Bulk
Product Status Obsolete
Logic Type Register, Pipeline
Number of Elements 1
Number of Bits per Element 8
Voltage - Supply 5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Base Product Number 29FCT520
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 286158-QS29FCT520ATP
Ultra Librarian 3D Model Ultra Librarian QS29FCT520ATP CAD Model

Description

The 286158-QS29FCT520ATP is a logic shift register integrated circuit (IC) from the QS29FCT520T series.

  • Series: QS29FCT520T
  • Applications: Register and pipeline functionality
  • Supply Voltage: 5V
  • Temperature Range: 0°C to 70°C
  • Mounting Type: Through Hole
  • Package: Bulk
  • Manufacturer: Quality Semiconductor
  • ECCN: EAR99
  • Product Status: Obsolete
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

Texas Instruments
IC REG BIDIR PSH PUL 8BIT 24SOIC
Need more? Email Us
ECAD model for CD4034BM
Toshiba Semiconductor and Storage
8-Bit Shift Register (P-IN, S-OUT)
Lowest to $0.3782
ECAD model for TC74VHC165FK
Toshiba Semiconductor and Storage
8-BIT SHIFT REGISTER
Lowest to $0.1513
ECAD model for TC74VHC164FT
Fairchild/ON Semiconductor
8-Bit Shift Register/Latch with 3-STATE Outputs
Need more? Email Us
ECAD model for CD4094BC
Toshiba Semiconductor and Storage
8-BIT PIPO SHIFT REGISTER WITH ASYNCHRONOUS CLEAR
Lowest to $0.3221
ECAD model for TC74VHC299FT
NXP / Nexperia
12-stage shift-and-store register LED driver
Need more? Email Us
ECAD model for HEF4894BP
Toshiba Semiconductor and Storage
8-BIT SHIFT REGISTER
Lowest to $0.3020
ECAD model for TC74VHC164F
Texas Instruments
Lowest to $31.6175
ECAD model for DM74S299
ON Semiconductor
Dual 64-Bit Static Shift Register
Need more? Email Us
ECAD model for MC14517BCP

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention