EN
  • EN
  • DE

WCN2243

Part No WCN2243
Manufacturer Qualcomm
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer QUALCOMM
Win Source Part Number 402206-WCN2243
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WCN2243 CAD Model

Description

The Qualcomm WCN2243 is a connectivity solution, likely integrating features such as Wi-Fi, Bluetooth, and potentially FM radio, designed for mobile and embedded devices. It enables wireless communication and broadcast capabilities, reducing the need for discrete components and optimizing power consumption.

Applications

  • Smartphones and tablets: Provides Wi-Fi, Bluetooth, and FM radio connectivity for various functions including internet access, audio streaming, and file sharing.
  • Portable media players: Enables wireless audio streaming and FM radio reception.
  • Automotive infotainment systems: Facilitates wireless communication and entertainment features within vehicles.
  • IoT (Internet of Things) devices: Supports wireless connectivity for applications such as smart home devices and connected sensors.

Features

  • Integrated Wi-Fi, Bluetooth, and FM radio: Combines multiple connectivity functionalities into a single chip.
  • Low power consumption: Optimized for power-sensitive applications, extending battery life.
  • Compact size: Small form factor enables integration into space-constrained devices.
  • Support for multiple Wi-Fi standards: Compatible with various Wi-Fi protocols.
  • Advanced Bluetooth features: Supports features like Bluetooth Low Energy (BLE) for efficient data transfer.

Benefits

  • Reduced Bill of Materials (BOM): Integration of multiple functions reduces the number of components, lowering cost.
  • Improved power efficiency: Low power design extends battery life in portable devices.
  • Smaller device size: Compact size allows for more streamlined device designs.
  • Enhanced connectivity: Provides reliable wireless communication and broadcast capabilities.
  • Simplified development: Integrated solution reduces development complexity and time-to-market.

Additional Details

The Qualcomm WCN2243 likely supports Wi-Fi standards such as 802.11 a/b/g/n and Bluetooth versions including Bluetooth 4.x or 5.x. The FM radio functionality provides broadcast audio reception. It typically interfaces with host processors using standard interfaces like SDIO or USB. Power consumption and performance characteristics may vary depending on device configuration and operating conditions. External components such as antennas are typically required for full system integration.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $3.3622

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess