EN
  • EN
  • DE

AD7534KQ

Part No AD7534KQ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043002-AD7534KQ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7534KQ CAD Model

Description

The AD7534KQ is a 14-bit multiplying digital-to-analog converter (DAC) from Analog Devices. It is designed for high-resolution applications requiring accurate and stable analog output. The AD7534KQ combines precision with ease of use, making it suitable for a variety of demanding applications.

Applications:

  • Precision Instrumentation
  • Process Control Systems
  • Audio Signal Processing
  • Programmable Voltage and Current Sources
  • ATE (Automated Test Equipment)

Features:

  • 14-Bit Resolution: Provides exceptional precision and fine-grained control over the analog output.
  • Multiplying DAC: Allows the output voltage to be scaled by an external reference voltage.
  • Low Total Harmonic Distortion (THD): Ensures high signal fidelity and minimal distortion.
  • Low Power Consumption: Suitable for battery-powered and energy-sensitive applications.
  • TTL/CMOS Compatible Inputs: Simplifies interfacing with digital control systems.
  • Fast Settling Time: Enables rapid updates to the analog output, enhancing system responsiveness.

Benefits:

  • High-Accuracy Analog Output: Provides precise and reliable control of analog signals.
  • Flexible Signal Scaling: Multiplying capability allows for dynamic range adjustment and signal attenuation.
  • Improved Signal Quality: Low THD ensures minimal distortion of the generated analog signal.
  • Energy Efficiency: Low power consumption reduces heat dissipation and extends battery life in portable devices.
  • Simplified System Integration: TTL/CMOS compatibility streamlines interfacing with digital control logic.

The AD7534KQ's high resolution and multiplying capability make it a versatile component in applications where precise control and scaling of analog signals are required. Its robust performance and ease of use make it a valuable asset in precision instrumentation, process control, and audio processing applications. The device's stable and accurate output ensures the reliability and accuracy of the overall system.

You May Also Be Interested in

Generic
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Intel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess