EN
  • EN
  • DE

SMB-1357-0-30CWLCSP-TR-05-0-10

Part No SMB-1357-0-30CWLCSP-TR-05-0-10
Manufacturer Qualcomm
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer QUALCOMM
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838125-SMB-1357-0-30CWLCSP-TR-05-0-10
Ultra Librarian 3D Model Ultra Librarian SMB-1357-0-30CWLCSP-TR-05-0-10 CAD Model

Description

The SMB-1357-0-30CWLCSP-TR-05-0-10 is a power management integrated circuit (PMIC) manufactured by Qualcomm. This PMIC is designed for use in a variety of mobile devices and other portable electronic applications where efficient power regulation and distribution are critical.

Applications

  • Smartphones
  • Tablets
  • Portable Media Players
  • Handheld Gaming Consoles
  • Other Battery-Powered Devices

Features

  • Integrated Power Management: Combines multiple power management functions into a single chip.
  • High Efficiency: Designed for optimal power conversion efficiency to extend battery life.
  • Compact Size: Utilizes advanced packaging technology (CWLCSP) for a small footprint, ideal for space-constrained applications.
  • Multiple Voltage Rails: Provides several regulated voltage outputs to power various components within a device.
  • Protection Features: Includes over-voltage, over-current, and over-temperature protection to ensure safe operation.
  • Low Quiescent Current: Minimizes power consumption when the device is in standby mode.

Benefits

  • Extended Battery Life: High efficiency reduces power wastage and prolongs the usage time of battery-powered devices.
  • Simplified System Design: Integration of multiple functions reduces the number of discrete components, simplifying board layout and reducing overall system cost.
  • Compact Device Size: Small package size allows for integration in slim and portable devices.
  • Enhanced Reliability: Built-in protection features safeguard the device and connected components from damage due to electrical faults.
  • Reduced Power Consumption: Low quiescent current minimizes battery drain in idle state.

Technical Specifications

While precise technical specifications are subject to the specific datasheet for the SMB-1357-0-30CWLCSP-TR-05-0-10, typical parameters for similar Qualcomm PMICs include:

  • Input Voltage Range: (e.g., 2.8V to 5.5V)
  • Output Voltages: Multiple voltage rails, typically ranging from 0.8V to 3.3V (specific values depend on the application requirements).
  • Switching Frequency: (e.g., 2MHz or higher)
  • Operating Temperature Range: (e.g., -30°C to +85°C)
  • Package Type: CWLCSP (typically a very fine pitch, small outline package)

For detailed electrical characteristics, application circuits, and package dimensions, refer to the official Qualcomm datasheet for the SMB-1357-0-30CWLCSP-TR-05-0-10.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0099 $60.1980
47+ $2.4705 $116.1135
73+ $2.3932 $174.7036
100+ $2.3158 $231.5800
129+ $2.2384 $288.7536
173+ $2.0074 $347.2802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,090 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess