EN
  • EN
  • DE

RFT3100

Part No RFT3100
Manufacturer Qualcomm
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer QUALCOMM
Win Source Part Number 294168-RFT3100
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RFT3100 CAD Model

Description

The RFT3100 is a Qualcomm Radio Frequency Transceiver. It's a key component in mobile devices, responsible for handling the transmission and reception of radio signals. It's designed to work in conjunction with Qualcomm's Snapdragon processors and other RF front-end components.

Applications

  • Mobile Phones (Smartphones and Feature Phones)
  • Tablets
  • Mobile Hotspots
  • Automotive Telematics Units
  • IoT (Internet of Things) devices using cellular connectivity

Features

  • Multi-Band Support: Supports a wide range of cellular frequency bands (e.g., GSM, WCDMA, LTE).
  • High Integration: Integrates multiple RF functions into a single chip.
  • Low Power Consumption: Optimized for battery-powered mobile devices.
  • Advanced Modulation and Demodulation: Supports various modulation schemes for efficient data transmission.
  • Digital Pre-Distortion (DPD): Improves power amplifier efficiency and linearity.
  • Automatic Gain Control (AGC): Maintains consistent signal levels.
  • Integrated Filters: Includes filters for signal conditioning.
  • MIPI RFFE Interface: Uses the MIPI RFFE (RF Front-End) interface for control and communication.

Benefits

  • Global Connectivity: Enables devices to connect to cellular networks worldwide due to multi-band support.
  • Reduced Board Space: High integration minimizes the number of components required, reducing the size and cost of the device.
  • Extended Battery Life: Low power consumption contributes to longer battery life in mobile devices.
  • Improved Network Performance: Advanced modulation and demodulation techniques enhance data rates and reliability.
  • Enhanced Signal Quality: DPD and AGC improve signal linearity and maintain consistent signal levels.
  • Simplified Design: Integrated filters reduce the need for external filtering components.
  • Efficient Communication: MIPI RFFE interface provides a standardized and efficient way to control the RF front-end.

Additional Details

The RFT3100 works as part of Qualcomm’s complete modem solution. It is designed to interface seamlessly with Qualcomm's baseband processors, power management ICs, and other RF front-end components, forming a complete cellular modem solution. This integrated approach allows for optimized performance and power efficiency. The transceiver is typically packaged in a small form factor to meet the space constraints of modern mobile devices. The RFT3100 is a critical component that enables the cellular communication capabilities of numerous mobile and IoT devices. It helps meet evolving demands for higher data rates, lower latency, and improved network capacity. It is frequently upgraded to newer versions and replaced by newer chipsets as mobile technology continues to advance. Technical specs like specific frequency bands supported, output power, and sensitivity vary depending on the exact variant and implementation of the RFT3100 in a given device.

You May Also Be Interested in

AMCC
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
AMCC
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
EPCOS (TDK)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8690 $60.8300
165+ $0.7131 $117.6615
255+ $0.6908 $176.1540
350+ $0.6685 $233.9750
450+ $0.6463 $290.8350
600+ $0.5793 $347.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,927 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess