EN
  • EN
  • DE

QFE-3100-0-29WLPSP-SR-0A-0

Part No QFE-3100-0-29WLPSP-SR-0A-0
Manufacturer Qualcomm
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1607+
Reference case BGA
Manufacturer QUALCOMM
Win Source Part Number 755793-QFE-3100-0-29WLPSP-SR-0A-0
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QFE-3100-0-29WLPSP-SR-0A-0 CAD Model

Description

The QFE-3100-0-29WLPSP-SR-0A-0 is a front-end module (FEM) manufactured by Qualcomm. It is designed for use in mobile devices to enhance RF performance. The QFE-3100 is a critical component in modern cellular communication systems.

Applications:

  • Mobile phones
  • Tablets
  • Wireless communication devices
  • IoT devices with cellular connectivity

Features:

  • Multi-band support: Supports multiple frequency bands used in cellular communication.
  • Integrated filters: Includes filters to reject unwanted signals and improve signal quality.
  • Low insertion loss: Minimizes signal loss, improving overall efficiency.
  • High linearity: Ensures accurate signal transmission and reception.
  • Compact size: Designed for integration into small mobile devices.
  • Power Amplifier (PA) support: Optimized to work with Qualcomm's Power Amplifiers.

Benefits:

  • Improved call quality: Enhances signal strength and clarity for better voice communication.
  • Faster data speeds: Enables faster data transfer rates for improved browsing and streaming.
  • Extended battery life: Low insertion loss and efficient design contribute to longer battery life.
  • Increased network coverage: Improves signal reception in areas with weak signal strength.
  • Reduced interference: Filters out unwanted signals, minimizing interference.

Technical Specifications:

The QFE-3100-0-29WLPSP-SR-0A-0 is designed to support various cellular standards, including GSM, WCDMA, and LTE. It integrates multiple filters and switches to provide optimized performance across different frequency bands. The module is packaged in a compact WLPSP (Wafer Level Package Scale Package) for easy integration into mobile devices. It operates within a specified voltage range, typically 2.8V to 5.0V. The operating temperature range is -40°C to +85°C, ensuring reliable performance in various environmental conditions. The module's low insertion loss, typically less than 1 dB, minimizes signal attenuation and maximizes power efficiency. It also incorporates ESD protection to safeguard against electrostatic discharge events.

Qualcomm's QFE series FEMs are designed to provide a complete RF front-end solution for mobile devices, optimizing performance and reducing the complexity of RF design. This module is specifically tailored to work with Qualcomm's chipset solutions, providing seamless integration and optimized performance.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess