EN
  • EN
  • DE

QCC-5124-0-CSP90-TR-00-0

Part No QCC-5124-0-CSP90-TR-00-0
Manufacturer Qualcomm
Catalog OEM Parts (O - R)
Description 40nm Single Chip BT 5.0 (BR, EDR, BLE) Audio Platform standalone embedded soln
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086660-QCC-5124-0-CSP90-TR-00-0
Categories OEM Parts(O-R)
Manufacturer Qualcomm
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QCC-5124-0-CSP90-TR-00-0 CAD Model

Description

The Qualcomm QCC-5124-0-CSP90-TR-00-0 is a Bluetooth audio system-on-chip (SoC) designed for premium wireless audio devices. This SoC supports advanced audio processing, low power consumption, and high-resolution audio streaming, making it ideal for applications requiring superior audio quality and extended battery life.

Applications

  • Premium Wireless Headphones: Used in high-end headphones to deliver exceptional audio performance and noise cancellation.
  • True Wireless Stereo (TWS) Earbuds: Integrates into TWS earbuds for seamless connectivity, advanced features, and optimal battery life.
  • Bluetooth Speakers: Powers portable Bluetooth speakers, providing high-quality audio and stable Bluetooth connections.
  • Wearable Audio Devices: Suitable for smartwatches and other wearables that incorporate audio playback or communication capabilities.

Features

  • Bluetooth 5.2 Connectivity: Supports the latest Bluetooth standards for improved range, speed, and efficiency.
  • Qualcomm aptX Adaptive Audio Technology: Delivers high-resolution audio over Bluetooth with dynamic low latency, ideal for gaming and video applications.
  • Qualcomm cVc Noise Cancellation Technology: Provides advanced noise suppression for clear voice calls and enhanced audio listening experiences.
  • Low Power Consumption: Optimized for extended battery life in portable audio devices.
  • Integrated DSP: Features a powerful digital signal processor for custom audio processing and enhancement.
  • Support for Voice Assistants: Compatible with popular voice assistants like Amazon Alexa and Google Assistant.
  • CSP (Chip Scale Package): Offers a compact form factor for space-constrained applications.

Benefits

  • Superior Audio Quality: aptX Adaptive ensures high-fidelity audio streaming for an immersive listening experience.
  • Clear Voice Communication: cVc noise cancellation technology eliminates background noise for crystal-clear calls.
  • Extended Battery Life: Low power consumption optimizes battery performance, allowing for longer usage times.
  • Seamless Connectivity: Bluetooth 5.2 provides stable and reliable connections with a wide range of devices.
  • Enhanced User Experience: Support for voice assistants enables convenient hands-free control and access to information.

Additional Details

The QCC5124 is designed to support a variety of audio codecs, including SBC, AAC, aptX, and aptX HD. It includes multiple digital and analog interfaces for flexible integration with other components. The CSP90 package is a 90-pin chip-scale package which offers a compact footprint and excellent thermal performance.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Harris Corporation
Need more? Email Us
KOA Speer
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Rockwell
Need more? Email Us
KOA Speer
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Rockwell
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess