EN
  • EN
  • DE

QCA-6174A-3-172BWLNSP-HR-0C-0

Part No QCA-6174A-3-172BWLNSP-HR-0C-0
Manufacturer Qualcomm
Catalog OEM Parts (O - R)
Description QCA6174A-1, 172BWLNSP, Digital, 2X2, 11AC+BT4.1, SDIO+L1SS, Hs-uart/pcm, Rome (3.0), Tsmc
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086618-QCA-6174A-3-172BWLNSP-HR-0C-0
Categories OEM Parts(O-R)
Manufacturer Qualcomm
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QCA-6174A-3-172BWLNSP-HR-0C-0 CAD Model

Description

The Qualcomm QCA-6174A-3-172BWLNSP-HR-0C-0 is a high-performance Wi-Fi and Bluetooth combo module designed for applications requiring robust and reliable wireless connectivity. It integrates advanced technologies to provide enhanced performance and security across various environments.

Applications

  • Premium Laptops and Ultrabooks: Offers high-speed wireless connectivity for demanding professional and personal computing needs.
  • Advanced Tablets and Convertible Devices: Enables seamless Wi-Fi and Bluetooth integration in portable and versatile devices.
  • Smart Home Ecosystems: Supports robust wireless communication for smart home hubs, devices, and controllers.
  • Industrial IoT (IIoT) Applications: Provides reliable connectivity for industrial sensors, actuators, and monitoring systems in harsh environments.
  • Automotive Infotainment Systems: Integrates wireless capabilities into vehicle entertainment, navigation, and communication systems.

Features

  • Dual-Band Wi-Fi (2.4 GHz and 5 GHz): Supports both frequency bands for optimized wireless performance and flexibility.
  • 802.11ac Wave 2: Compliant with the 802.11ac Wave 2 standard for high-speed data transfer rates and improved network efficiency.
  • Bluetooth 5.0: Integrates Bluetooth 5.0 technology for enhanced connectivity, range, and performance with Bluetooth devices.
  • MU-MIMO (Multi-User MIMO): Enables simultaneous data transmission to multiple devices, improving overall network efficiency and reducing latency.
  • Compact and Integrated Design: Features a small form factor for easy integration into space-constrained devices and systems.
  • Advanced Security Protocols: Incorporates robust security features to protect against unauthorized access, data breaches, and wireless threats.

Benefits

  • High-Speed Wireless Performance: Delivers fast and reliable Wi-Fi connectivity for demanding applications and bandwidth-intensive tasks.
  • Enhanced Network Efficiency: MU-MIMO technology optimizes network usage and reduces latency, improving the overall user experience.
  • Seamless Bluetooth Connectivity: Provides seamless integration with Bluetooth peripherals, accessories, and devices for enhanced functionality.
  • Robust Security Protection: Protects against wireless threats and vulnerabilities with advanced security protocols and encryption mechanisms.
  • Simplified Integration: Facilitates the development process with comprehensive SDKs, documentation, and support resources for easy integration.
  • Reliable and Stable Performance: Ensures consistent and dependable wireless performance across various environments and operating conditions.

Additional Details

The QCA-6174A-3-172BWLNSP-HR-0C-0 module integrates a dual-band Wi-Fi radio, a Bluetooth 5.0 radio, and a high-performance processor to manage wireless communication effectively. It supports advanced features such as beamforming and channel bonding to optimize wireless performance and extend communication range. The module is designed to operate reliably in a wide range of environmental conditions, making it suitable for both indoor and outdoor applications. It also includes advanced security mechanisms, such as WPA3 encryption and secure boot, to ensure the integrity and confidentiality of wireless communications.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8182 $54.5456
18+ $5.5944 $100.6992
28+ $5.4196 $151.7488
39+ $5.2447 $204.5433
50+ $5.0699 $253.4950
67+ $4.5454 $304.5418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 870 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess