EN
  • EN
  • DE

QAT-3550-0-15BLGA-TR-02-0

Part No QAT-3550-0-15BLGA-TR-02-0
Manufacturer Qualcomm
Catalog CPU
Description RF Tuning IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1436149-QAT-3550-0-15BLGA-TR-02-0
Manufacturer Qualcomm
Ultra Librarian 3D Model Ultra Librarian QAT-3550-0-15BLGA-TR-02-0 CAD Model

Description

The QAT-3550-0-15BLGA-TR-02-0 from Qualcomm stands as a unique entry within the AMD EPYC Processor Tray category, specifically designed as an RF Tuning Integrated Circuit (IC). Diverging from traditional CPUs, this component focuses on optimizing radio frequency (RF) performance across various applications, including wireless communication and data transfer systems. Its sophisticated design facilitates enhanced signal clarity and strength, thereby improving connectivity and reducing power consumption for devices. Qualcomm's prowess in wireless technology is encapsulated in this IC, offering a compact, efficient solution to complex RF challenges faced by modern communication systems. The QAT-3550-0-15BLGA-TR-02-0 is ideal for manufacturers and engineers looking to elevate the RF performance of their products, promising reliability and cutting-edge technology from a trusted name in the industry.

You May Also Be Interested in

Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess