EN
  • EN
  • DE

CSRA65700A05-IQQF-R

Part No CSRA65700A05-IQQF-R
Manufacturer Qualcomm
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer QUALCOMM
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821088-CSRA65700A05-IQQF-R
Ultra Librarian 3D Model Ultra Librarian CSRA65700A05-IQQF-R CAD Model

Description

The CSRA65700A05-IQQF-R is a Bluetooth audio SoC (System on Chip) manufactured by Qualcomm. This chip is designed for use in wireless audio applications, providing high-quality audio streaming and control. It integrates a Bluetooth radio, audio codec, and microcontroller into a single package, simplifying system design and reducing component count.

Applications:

  • Bluetooth headphones: Used in wireless headphones for streaming audio from smartphones and other devices.
  • Bluetooth speakers: Employed in portable Bluetooth speakers for wireless audio playback.
  • Wireless soundbars: Integrated into soundbars for streaming audio from TVs and other audio sources.
  • Automotive audio systems: Used in car audio systems for Bluetooth connectivity and audio streaming.
  • Gaming headsets: Integrated into wireless gaming headsets for immersive audio experiences.

Features:

  • Bluetooth 4.2: Supports Bluetooth Classic and Bluetooth Low Energy (BLE) connectivity.
  • aptX audio codec: Provides high-quality audio streaming with low latency.
  • Integrated audio codec: Supports various audio formats, including SBC and AAC.
  • Low power consumption: Extends battery life in portable devices.
  • Integrated microcontroller: Provides processing power for audio control and management.

Benefits:

  • High-quality audio streaming: Delivers clear and immersive audio experiences over Bluetooth.
  • Wireless connectivity: Enables wireless audio playback from various devices.
  • Long battery life: Minimizes power consumption for extended use.
  • Reduced system complexity: Integrates multiple functions into a single chip, simplifying design.
  • Enhanced product differentiation: Allows manufacturers to create products with superior audio performance.

Additional Details:

The CSRA65700A05-IQQF-R typically operates at a supply voltage of 3.3V. It supports various Bluetooth profiles, including A2DP, AVRCP, and HFP. The chip includes built-in digital signal processing (DSP) capabilities for audio effects and equalization. It is available in a compact QFN package, facilitating automated assembly. The component is designed to meet the demanding requirements of wireless audio applications. It is often used in conjunction with audio amplifiers and speakers to create high-performance audio systems. The CSRA65700A05-IQQF-R is well-suited for applications requiring high-quality wireless audio and efficient integration.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2501 $52.0016
38+ $2.6667 $101.3346
59+ $2.5834 $152.4206
80+ $2.5000 $200.0000
104+ $2.4167 $251.3368
139+ $2.1667 $301.1713
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,141 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess