EN
  • EN
  • DE

B39941B8505P810

Part No B39941B8505P810
Manufacturer Qualcomm
Catalog RF Multiplexers
Description RF DUPLEXER 897.5/942.5MHZ 8SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Multiplexers
Mfr Qualcomm
Series B8505
Package Tape & Reel
Product Status Active
Type Duplexer
Frequency Bands (Low / High) 880MHz ~ 915MHz / 925MHz ~ 960MHz
Low Band Attenuation (min / max dB) 46.00dB / 56.00dB
High Band Attenuation (min / max dB) 38.00dB / 48.00dB
Mounting Type Surface Mount
Package / Case 8-SMD, No Lead
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 863072-B39941B8505P810
Ultra Librarian 3D Model Ultra Librarian B39941B8505P810 CAD Model

Description

The Qualcomm RF Multiplexer B8505 is a high-performance electronic component designed for RF and wireless applications.

  • Win Source Part Number: 863072-B39941B8505P810
  • Series: Qualcomm B8505
  • Type: Duplexer
  • Package: Tape and reel
  • Standard Package: 5,000 pcs
  • Low Band Frequency: 880MHz to 915MHz
  • High Band Frequency: 925MHz to 960MHz
  • Low Band Attenuation: 46.00dB to 56.00dB
  • High Band Attenuation: 38.00dB to 48.00dB
  • Mounting Type: Surface mount
  • Package/Case: 8-SMD, no lead
  • ECCN: EAR99
  • MSL Level: 3
  • REACH Status: Unaffected
  • HTSUS Code: 8548.00.0000

You May Also Be Interested in

Taiyo Yuden
RF DUPLEXER 1GHZ-5GHZ 8SMD
Lowest to $0.1415
TDK Corporation
Multilayer Diplexer | MULTILAYER DIPLEXER FOR 698 - 96
Lowest to $0.1154
Qualcomm
RF DUPLEXER 9SMD NO LEAD
Lowest to $5.3858
AVX Corp/Kyocera Corp
RF DUPLEXER 827MHZ/872MHZ 8SMD
Need more? Email Us
Walsin Technology Corporation
RF DIPLEXER 1.575/2.45GHZ 1008
Lowest to $0.2667
TDK Corporation
Multilayer Diplexer | RF DIPLEXER 1497MHZ/2.45GHZ 0805
Lowest to $1.9821
Broadcom Limited
IC QUADPLEXER B2+B4
Lowest to $2.0178
TDK Corporation
RF DIPLEXER 2.45/5.425GHZ 0603
Lowest to $0.0787
AVX Corp/Kyocera Corp
RF DUPLEXER 836.5/881.5MHZ 8SMD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
770+ $0.0653 $50.2810
1,870+ $0.0536 $100.2320
2,895+ $0.0519 $150.2505
3,980+ $0.0503 $200.1940
5,155+ $0.0485 $250.0175
6,900+ $0.0435 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,787 pieces
MOQ: 770 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess