Products specifications

Categories Filters
Manufacturer Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Packaging Reel - TR
Status Obsolete(EOL)
Frequency - Center 395MHz
Bandwidth 10MHz
Insertion Loss 1.8dB
Applications Radio
Mounting SMD (SMT)
Height (Max) 0.059" (1.50mm)
Dimension 0.150" L x 0.150" W (3.80mm x 3.80mm)
Win Source Part Number 1021531-B39401B3830Z810
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B39401B3830Z810 CAD Model

Description

The B39401B3830Z810 is a Surface Acoustic Wave (SAW) filter manufactured by Qualcomm. These filters are designed for use in RF (Radio Frequency) applications to filter out unwanted signals and noise while allowing desired signals to pass through with minimal loss. They are critical components in wireless communication systems.

Applications

  • Mobile communication devices (e.g., smartphones)
  • Wireless networking equipment (e.g., Wi-Fi routers)
  • Base stations
  • Satellite communication systems
  • GPS devices

Features

  • Low insertion loss
  • High attenuation of unwanted signals
  • Sharp filter response (steep roll-off)
  • Compact surface-mount package
  • Designed for specific frequency bands

Benefits

  • Improved signal quality and range in wireless devices
  • Reduced interference from unwanted signals
  • Precise filtering for optimal performance
  • Easy integration into compact devices
  • Meets specific requirements for different wireless standards

Additional Details

SAW filters utilize the piezoelectric effect to convert electrical signals into mechanical waves (acoustic waves) on a substrate material. These waves propagate along the surface of the substrate, and specially designed interdigital transducers (IDTs) are used to launch and receive these waves. The filter's frequency response is determined by the physical characteristics of the IDTs and the substrate material. The B39401B3830Z810 is designed for surface mount technology (SMT), allowing for efficient and automated assembly onto printed circuit boards (PCBs).

Specifically, the B39401B3830Z810 is likely designed for a particular frequency band used in mobile communication or wireless networking. The low insertion loss ensures that the desired signal is not significantly attenuated, while the high attenuation of unwanted signals helps to improve signal-to-noise ratio and reduce interference. The sharp filter response ensures that signals outside the desired frequency band are effectively rejected.

You May Also Be Interested in

Murata Electronics North America
SAW Filter 2.59GHz
Lowest to $2.6794
ECAD model for SAFQC2G59MA0K0A
TAI-SAW TECHNOLOGY CO., LTD.
SAW Filter 836.5MHz 25MHz Bandwidth 6-SMD
Lowest to $2.6794
ECAD model for TA0672A
Murata Electronics North America
SAW Filter 2.35GHz
Lowest to $0.1787
ECAD model for SAFFB2G35MA0F0A
RF Monolithics, Inc
FILTER SAW 390MHZ 8-SMD
Need more? Email Us
ECAD model for RF3606D
Kyocera International Inc. Electronic Components
897MHz SAW Duplexer 1.8mm x 1.4mm
Lowest to $2.9771
ECAD model for CES40897MDCB000RAB
TAI-SAW TECHNOLOGY CO., LTD.
SAW Filter 1575.42MHz 20MHz Bandwidth SMD
Lowest to $17.8626
ECAD model for TB0661A
TAI-SAW TECHNOLOGY CO., LTD.
SAW Filter 881.5MHz 25MHz Bandwidth 6-SMD
Lowest to $2.6794
ECAD model for TA0693A
Murata Electronics North America
SAW Filter 725MHz
Lowest to $2.6794
ECAD model for SAYQU725MBA0L0AR00
TAI-SAW TECHNOLOGY CO., LTD.
SAW Filter 836.5MHz 25MHz Bandwidth 6-SMD
Lowest to $2.0840
ECAD model for TA0174G

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention