EN
  • EN
  • DE

B39321R981U410

Part No B39321R981U410
Manufacturer Qualcomm
Catalog Resonators
Description SAW RES 315.0000MHZ SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Packaging Cut Reel
Type SAW
Frequency 315MHz
Impedance 50 Ohm
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height 0.043" (1.09mm)
Win Source Part Number 1021522-B39321R981U410
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian B39321R981U410 CAD Model

Description

The Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) SAW component is a surface mount device (SMD) with a frequency of 315MHz and impedance of 50 Ohm.

  • Mounting Type: SMD
  • Frequency: 315MHz
  • Impedance: 50 Ohm
  • Packaging: Cut Reel
  • Height: 0.043" (1.09mm)
  • Categories: Crystals, Oscillators, and Resonators
  • Temperature Range: -40°C to 125°C
  • Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
  • Supply and Demand: Sufficient

You May Also Be Interested in

Murata Electronics North America
CERAMIC RES 16.0000MHZ 15PF SMD
Lowest to $0.5395
Murata Electronics North America
CERAMIC RES 8.0000MHZ 33PF SMD
Lowest to $0.2150
AVX Corp/Kyocera Corp
CERAMIC RES 16.0000MHZ 10PF SMD / 16 MHz Ceramic Resonator Built in Capacitor 10 pF ±0.5% -40°C ~ 125°C Surface Mount
Need more? Email Us
Murata Electronics North America
CERAMIC RES 4.0000MHZ 39PF SMD
Need more? Email Us
Murata Electronics North America
CERAMIC RES 12.0000MHZ 33PF SMD
Lowest to $0.2432
Murata Electronics North America
CERAMIC RES 12.0000MHZ 33PF SMD
Lowest to $0.3084
Murata Electronics North America
CERAMIC RES 12.2880MHZ 33PF SMD
Lowest to $0.2463
TST - Tamsan
16/10/20/3.2X2.5
Lowest to $0.1363
Murata Electronics North America
CERAMIC RES 4.1900MHZ 15PF T/H / 4.19 MHz Ceramic Resonator Built in Capacitor 15 pF ±0.2% 30 Ohms -20°C ~ 80°C Through Hole
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess