EN
  • EN
  • DE

B39301R852H210

Part No B39301R852H210
Manufacturer Qualcomm
Catalog Resonators
Description SAW RES 304.3000MHZ SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Packaging Reel - TR
Status Obsolete(EOL)
Type SAW
Frequency 304.3MHz
Impedance 50 Ohm
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Dimension 0.197" L x 0.138" W (5.00mm x 3.50mm)
Height 0.053" (1.35mm)
Win Source Part Number 1021517-B39301R852H210
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B39301R852H210 CAD Model

Description

The Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) SAW component is a surface mount device that operates at a frequency of 304.3MHz.

  • Frequency: 304.3MHz
  • Impedance: 50 Ohm
  • Height: 0.053" (1.35mm)
  • Category: crystals, oscillators, and resonators
  • Status: obsolete (EOL)
  • Temperature Range: -40°C to 125°C
  • Dimension: 0.197" L x 0.138" W (5.00mm x 3.50mm)
  • Supply and Demand: balanced

You May Also Be Interested in

Murata Electronics North America
CER RES
Lowest to $0.3366
Murata Electronics North America
CERAMIC RES 5.0000MHZ 15PF SMD
Lowest to $0.2597
Murata Electronics North America
CERAMIC RES 16.0000MHZ 15PF SMD
Lowest to $0.1904
Murata Electronics North America
CERAMIC RES 4.0000MHZ 47PF T/H
Need more? Email Us
Murata Electronics North America
CERAMIC RES 12.0000MHZ 10PF SMD
Lowest to $0.1791
Murata Electronics North America
CERAMIC RES 20.0000MHZ 15PF SMD
Lowest to $0.2670
Murata Electronics North America
CERAMIC RES 16.0000MHZ 15PF SMD
Lowest to $0.5395
TST - Tamsan
26/10/9/3.2X2.5
Lowest to $0.1240
Murata Electronics North America
CERAMIC RES 20.0000MHZ 15PF SMD
Lowest to $0.9196

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess