EN
  • EN
  • DE

B39242B7509L210

Part No B39242B7509L210
Manufacturer Qualcomm
Catalog RF Filters
Description 2.4 GHZ SAW FILTER, SUPERIOR B7/
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - RF Filters
Mfr Qualcomm (RF front-end (RFFE) filters)
Series B7509
Package Tape & Reel
Product Status Active
Frequency 2.442GHz Center
Bandwidth 79MHz
Filter Type -
Ripple -
Insertion Loss 2.5dB
Mounting Type Surface Mount
Package / Case 5-SMD, No Lead
Size / Dimension 0.043" L x 0.035" W (1.10mm x 0.90mm)
Height (Max) 0.028" (0.70mm)
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1373255-B39242B7509L210
Ultra Librarian 3D Model Ultra Librarian B39242B7509L210 CAD Model

Description

The 1373255-B39242B7509L210 is an RF filter manufactured by Qualcomm.

  • Series: B7509
  • Frequency: 2.442GHz center
  • Size: 0.043" L x 0.035" W (1.10mm x 0.90mm)
  • Height: 0.028" (0.70mm)
  • Insertion Loss: 2.5dB
  • Bandwidth: 79MHz
  • REACH: Unaffected
  • ECCN: EAR99
  • Package / Case: 5-SMD, no lead
  • Mounting Type: Surface Mountable
  • Product Status: Active
  • Packaging: Tape and Reel

You May Also Be Interested in

Walsin Technology Corporation
FILTER RF BALANCE 2.4GHZ ISM
Lowest to $0.0476
Walsin Technology Corporation
Lowest to $0.1686
Walsin Technology Corporation
Lowest to $0.0732
Walsin Technology Corporation
FILTER BANDPASS 2.4GHZ ISM SMD
Need more? Email Us
Walsin Technology Corporation
Need more? Email Us
Walsin Technology Corporation
Lowest to $0.0531
Walsin Technology Corporation
Lowest to $0.0982
Walsin Technology Corporation
Need more? Email Us
Walsin Technology Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4747 $52.2170
260+ $0.3895 $101.2700
400+ $0.3773 $150.9200
550+ $0.3652 $200.8600
710+ $0.3530 $250.6300
950+ $0.3165 $300.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,897 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess